Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955564-SL7J6
Series *
Ultra Librarian 3D Model Ultra Librarian SL7J6 CAD Model

Description

The Intel SL7J6 is a mobile processor, specifically a Mobile Intel Pentium 4-M processor. Designed for laptop computers, this processor balances performance with power efficiency, making it suitable for a range of mobile computing tasks.

Applications:

  • Laptop computers: Designed as the CPU for various laptop models.
  • Mobile workstations: Suitable for higher-end laptops used for professional applications.
  • Embedded systems: In some cases, might be used in embedded systems requiring x86 architecture and moderate processing power.

Features:

  • Pentium 4 Architecture: Based on Intel's NetBurst microarchitecture, known for its deep pipeline.
  • Mobile Optimized: Designed for lower power consumption and thermal output compared to desktop counterparts.
  • Enhanced SpeedStep Technology: Dynamically adjusts the processor's clock speed and voltage to conserve power.
  • 512KB L2 Cache: Integrated Level 2 cache for faster data access.
  • 400 MHz Front Side Bus (FSB): Facilitates communication between the processor and other system components.

Benefits:

  • Improved Mobile Performance: Delivers adequate processing power for common laptop tasks such as web browsing, document editing, and multimedia playback.
  • Extended Battery Life: Power-saving features contribute to longer battery life in laptop computers.
  • Enhanced Multitasking: Supports simultaneous execution of multiple applications.
  • Reliable Operation: Provides stable and dependable performance for everyday computing needs.

Additional Details:

The SL7J6 is typically socketed into a 478-pin Micro-FCPGA (Micro-Flip Chip Pin Grid Array) socket on the motherboard. It generally operates at a clock speed of around 2.0 GHz, though this can vary slightly depending on the specific model. The TDP (Thermal Design Power) is designed to be suitable for mobile environments, allowing for effective cooling solutions within laptops. This processor is a single-core processor, meaning it has one physical processing unit.

It supports various instruction sets, including MMX, SSE, and SSE2, which enhance its multimedia processing capabilities. While it is an older processor, it was a significant advancement at its time, bringing desktop-like performance to mobile computing platforms.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
Intel
HIGH-INTEGRATION 16-BIT MICROPROCESSORS
Lowest to $11.2958
ECAD model for N80188
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention