The Intel S80C196KC16 is a high-performance 16-bit microcontroller, belonging to the MCS-96 family. It's designed for real-time control applications, offering a robust set of peripherals and a powerful instruction set.
Applications
- Motor control
- Industrial automation
- Robotics
- Automotive control systems
- Embedded control systems
Features
- 16-bit CPU with a high-speed instruction set
- 16 MHz operating frequency
- On-chip PWM (Pulse Width Modulation) outputs
- High-speed I/O ports
- A/D converter (Analog-to-Digital Converter)
- Serial communication interface
- Timer/counters
Benefits
- Real-time performance: Enables precise and responsive control in time-critical applications.
- Integrated peripherals: Reduces external component count and simplifies system design.
- High-speed operation: Allows for complex algorithms and fast processing.
- Versatile I/O capabilities: Supports a wide range of sensor and actuator interfaces.
- Robust design: Ensures reliable operation in harsh environments.
Additional Details
The S80C196KC16 is typically packaged in a ceramic or plastic DIP (Dual In-line Package). The microcontroller includes features like a watchdog timer for increased system reliability. The architecture is optimized for control applications, providing efficient handling of interrupts and real-time events. This microcontroller has been used in various industrial control systems and is known for its dependable performance. The S80C196KC16 can directly address up to 1 MB of memory. It also features a powerful interrupt structure that supports multiple interrupt sources with prioritized handling.