EN
  • EN
  • DE

RU82566DC SL97Z

Part No RU82566DC SL97Z
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 303125-RU82566DC SL97Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RU82566DC SL97Z CAD Model

Description

The RU82566DC SL97Z is an Intel Ethernet controller, specifically a variant with the sSpec number SL97Z. This sSpec number indicates a particular stepping or revision of the RU82566DC, potentially incorporating minor improvements or bug fixes compared to other versions. It facilitates fast and reliable network connections in various computing devices.

Applications

  • Desktop PCs: Used on motherboards to provide wired Ethernet connectivity.
  • Laptop Computers: Integrated into laptops for network access.
  • Server Systems: Employed on server motherboards or NICs for network communication.
  • Network Interface Cards (NICs): Provides Ethernet connectivity via add-in cards.
  • Embedded Systems: Can be used in embedded devices requiring network access.

Features

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps Ethernet speeds.
  • PCI Express (PCIe) Interface: Utilizes PCIe for high-speed communication with the host system.
  • Wake-on-LAN (WoL): Allows remote power-on via a network signal.
  • Jumbo Frames: Supports larger Ethernet frames for increased efficiency.
  • Power Management Features: Includes power-saving features to reduce energy consumption.

Benefits

  • High-Speed Networking: Enables fast data transfer over Ethernet.
  • Reliable Connection: Provides a stable and dependable network connection.
  • Energy Efficiency: Reduces power consumption, especially in idle states.
  • Remote Management: Allows remote wake-up for easier system administration.
  • Improved Throughput: Jumbo frame support optimizes network performance.

Additional Details

The RU82566DC SL97Z typically requires a software driver provided by the operating system to function correctly. It supports standard networking protocols like TCP/IP and UDP. The specific performance and features may vary depending on the system configuration and the driver version used. The SL97Z sSpec number indicates a particular production revision and may have slightly different characteristics compared to other sSpec versions of the RU82566DC.

Typical specifications include:

  • Network Standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
  • Interface Type: PCI Express
  • Data Transfer Rate: 10/100/1000 Mbps
  • Operating Temperature: 0°C to 70°C (typical)

You May Also Be Interested in

Broadcom Limited
PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Need more? Email Us
Broadcom Limited
Lowest to $25.9933
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $0.9563
Broadcom Limited
Need more? Email Us
Qualcomm
Lowest to $2.9383
Qualcomm
Lowest to $19.0076
Broadcom Limited
Lowest to $1.5640
Broadcom Limited
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess