Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Series Intel® E7500
Package Bulk
Product Status Active
Controller Type Controller Hub
Voltage - Supply 1.14V ~ 1.26V
Mounting Type Surface Mount
Package / Case 1005-BBGA, FCBGA
Supplier Device Package 1005-FCBGA (42.5x42.5)
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 932013-RGE7500PL
Ultra Librarian 3D Model Ultra Librarian RGE7500PL CAD Model

Description

The Intel E7500 series is an integrated circuit (IC) memory controller.

  • Functionality: Controller Hub
  • Package: Bulk
  • Standard Package: 1 piece
  • Voltage Supply: 1.14V to 1.26V
  • Mounting Type: Surface Mount
  • Package/Case: 1005-BBGA, FCBGA
  • Supplier Device Package: 1005-FCBGA (42.5x42.5)
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001
  • Product Status: Active

You May Also Be Interested in

Rohm Semiconductor
IC RAM CTLR CD PLAYER QFP
Need more? Email Us
ECAD model for BU9346K
Texas Instruments
IC CTRLR SRAM NONVOLITL 16-TSSOP
Lowest to $7.3722
ECAD model for BQ2205LYPW
Maxim Integrated
IC SMARTSOCKET 256K/1M 32-DIP
Need more? Email Us
ECAD model for DS1213D
Maxim Integrated
IC CONTROLLER NV 16-CHIP 28-PLCC
Need more? Email Us
ECAD model for DS1212Q
Maxim Integrated
IC CONTROLLER NV BW/RST 20-TSSOP
Need more? Email Us
ECAD model for DS1312E
Maxim Integrated
IC CONTROLLER NV BW/RST 16-SOIC
Lowest to $31.7465
ECAD model for DS1312S+T&R
Maxim Integrated
IC CTRLR NV W/BATT MON 5V 16SOIC
Lowest to $14.6397
ECAD model for DS1321S
Intel
Lowest to $95.3435
ECAD model for P82C0816
Maxim Integrated
IC CONTROLLER NV 16-CHIP 28-DIP
Lowest to $39.2203
ECAD model for DS1212

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention