EN
  • EN
  • DE

RG82875 SL744

Part No RG82875 SL744
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 294310-RG82875 SL744
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RG82875 SL744 CAD Model

Description

The Intel RG82875 (SL744) is a Memory Controller Hub (MCH) designed for high-end desktop and workstation platforms. It supports Intel Xeon and Pentium 4 processors, offering advanced features and capabilities for demanding applications and server-level performance.

Applications:

  • High-End Desktop Computers
  • Workstations
  • Entry-Level Servers

Features:

  • Supports Intel Xeon and Pentium 4 processors with a 400/533/800 MHz system bus.
  • Dual-channel DDR memory support for increased memory bandwidth.
  • Supports up to 8GB of DDR SDRAM memory for efficient data processing.
  • AGP 8X interface for high-performance external graphics card support.
  • Direct Media Interface (DMI) for communication with the I/O Controller Hub (ICH).
  • ECC memory support for increased data integrity.

Benefits:

  • Enhanced System Performance: The RG82875 optimizes data transfer between the processor and memory, resulting in significantly improved system responsiveness and performance.
  • Increased Memory Bandwidth: Dual-channel DDR memory support doubles the memory bandwidth, allowing for faster data transfer and improved performance in memory-intensive applications.
  • Memory Support: Supports up to 8GB of DDR SDRAM memory, enabling smooth multitasking and efficient operation of demanding applications.
  • Flexibility: The AGP 8X interface allows users to install high-performance graphics cards for enhanced gaming or professional graphics applications.
  • Data Integrity: ECC memory support ensures data integrity, reducing the risk of data corruption in critical applications.

Additional Details:

The RG82875 (SL744) is part of the Intel 875P chipset family. It is typically paired with an I/O Controller Hub (ICH) via the Direct Media Interface (DMI). The ICH provides support for peripherals such as USB, audio, and storage devices. The 'SL744' marking indicates a specific sSpec number, which defines the specific stepping and features of the chip. It is designed to meet the power and thermal requirements of high-end desktop and workstation computing environments and provides a path to entry level server applications.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.0842 $85.0842
2+ $69.8128 $139.6256
3+ $67.6310 $202.8930
4+ $65.4492 $261.7968
5+ $63.2674 $316.3370
7+ $56.7232 $397.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess