EN
  • EN
  • DE

QES036ZB-ANT

Part No QES036ZB-ANT
Manufacturer Bel Power Solutions
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Power Solutions
Win Source Part Number 285600-QES036ZB-ANT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QES036ZB-ANT CAD Model

Description

The QES036ZB-ANT is a DC-DC converter manufactured by Bel Power Solutions. It is designed to provide a regulated output voltage from a DC input voltage, typically used in applications requiring efficient power conversion and isolation. Bel Power Solutions is known for producing reliable and high-performance power supplies and converters.

Applications:

  • Telecommunications: Used in telecom equipment for power distribution and voltage regulation.
  • Industrial Automation: Employed in industrial control systems for powering sensors, actuators, and other electronic components.
  • Networking Equipment: Integrated into routers, switches, and other network devices to provide stable power.
  • Medical Devices: Utilized in medical equipment for reliable and isolated power supplies.
  • Transportation Systems: Incorporated in transportation applications, such as railway and automotive systems, for powering electronic components.

Features:

  • DC-DC Conversion: Converts a DC input voltage to a regulated DC output voltage.
  • High Efficiency: Provides efficient power conversion, minimizing energy loss.
  • Isolation: Offers electrical isolation between the input and output, enhancing safety and reducing noise.
  • Over-Voltage Protection: Protects the output from over-voltage conditions.
  • Over-Current Protection: Protects the converter from over-current conditions.

Benefits:

  • Stable Power Supply: Provides a regulated output voltage for reliable operation of electronic devices.
  • Energy Efficiency: High efficiency minimizes energy consumption and reduces heat generation.
  • Enhanced Safety: Isolation provides electrical safety and reduces noise.
  • Protection Features: Over-voltage and over-current protection ensure safe operation.
  • Compact Design: Small form factor allows for easy integration into various designs.

Technical Specifications:

The QES036ZB-ANT typically operates with a wide input voltage range (e.g., 9-36VDC or 18-75VDC) and provides a regulated output voltage (e.g., 5VDC, 12VDC, or 24VDC) with a power output of around 36W. The isolation voltage is typically 1500VDC or higher. The operating temperature range is generally between -40°C to +85°C. It is crucial to consult the official Bel Power Solutions datasheet for precise electrical, environmental, and safety specifications.

In summary, the QES036ZB-ANT DC-DC converter is a reliable and efficient solution for a wide range of applications requiring regulated and isolated power supplies. Its high efficiency, protection features, and compact design make it an ideal choice for designers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

AMCC
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess