EN
  • EN
  • DE

P82586-10

Part No P82586-10
Manufacturer Intel
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017184-P82586-10
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P82586-10 CAD Model

Description

The P82586-10 is a Local Area Network (LAN) Coprocessor manufactured by Intel. It's designed to handle the data communication tasks required for Ethernet networks, relieving the main processor of these duties. This chip is a crucial component in network interface cards (NICs) and embedded systems that require Ethernet connectivity. The P82586-10 is an older generation controller, but it provides essential functions for network communications in legacy systems and specialized applications.

Applications:

  • Ethernet network interface cards (NICs)
  • Embedded systems requiring Ethernet connectivity
  • Industrial automation equipment
  • Legacy computer systems
  • Networking test equipment

Features:

  • Supports IEEE 802.3 Ethernet standard
  • 10 Mbps data transfer rate
  • CSMA/CD access method
  • On-chip DMA controller
  • Supports various network topologies (e.g., bus, star)
  • Programmable frame formats
  • Interrupt generation
  • Manchester encoding/decoding

Benefits:

  • Dedicated network processing: Offloads network communication tasks from the main CPU, improving overall system performance.
  • Standard Ethernet support: Complies with the IEEE 802.3 standard, ensuring compatibility with existing Ethernet networks.
  • DMA controller: Enables efficient data transfer between the network and system memory.
  • Flexible configuration: Programmable frame formats allow adaptation to different network protocols.
  • Cost-effective solution: Provides a reliable and affordable Ethernet connectivity solution for older systems and specific applications.

Additional Details:

The P82586-10 communicates with the host processor via a parallel interface. It handles collision detection and retransmission automatically. The chip's internal DMA controller facilitates high-speed data transfer with minimal CPU intervention. The P82586-10 requires an external transceiver to connect to the physical Ethernet cable. The operating temperature range is typically 0°C to +70°C. It comes in a DIP or PLCC package for easy integration into various board designs. The P82586 family provides a complete solution for Ethernet connectivity, including frame handling, address recognition, and error detection.

You May Also Be Interested in

Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0055
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 16 Mhz, SMD
Need more? Email Us
Dell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Panasonic
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess