EN
  • EN
  • DE

RCPXA270C0C312

Part No RCPXA270C0C312
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087785-RCPXA270C0C312
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RCPXA270C0C312 CAD Model

Description

The Intel RCPXA270C0C312 is a processor belonging to the Intel XScale PXA270 family. This embedded processor is designed for mobile and handheld devices, offering a balance between performance and power efficiency.

Applications

  • Personal Digital Assistants (PDAs): Used in early PDAs for managing contacts, calendars, and basic applications.
  • Mobile Phones: Integrated into smartphones for handling application processing, multimedia tasks, and connectivity.
  • Handheld Gaming Devices: Employed in portable gaming consoles to power game logic, graphics rendering, and user interface.
  • Industrial Handhelds: Utilized in ruggedized handheld devices for inventory management, data collection, and field service applications.
  • Portable Media Players: Integrated in devices for decoding and playing audio and video files.

Features

  • XScale Architecture: Based on the energy-efficient XScale microarchitecture, known for its low power consumption and respectable performance.
  • Clock Speed: Operates at a specific clock speed (312 MHz in this case) optimized for mobile applications.
  • Memory Interface: Supports various memory types, including SDRAM and Flash memory, for data storage and retrieval.
  • Integrated Peripherals: Includes a variety of built-in peripherals such as UART, USB, and I2C for connectivity and device interaction.
  • Power Management: Advanced power management features to minimize energy consumption and extend battery life.

Benefits

  • Power Efficiency: Enables longer battery life in portable devices, crucial for mobile applications.
  • Performance: Provides sufficient processing power for running applications, decoding multimedia, and handling user interface elements.
  • Integration: Reduces the need for external components, simplifying device design and lowering costs.
  • Connectivity: Facilitates communication with other devices and peripherals through integrated interfaces.
  • Compact Size: Allows for the creation of smaller and more portable devices.

Technical Details

The Intel XScale PXA270 processor utilizes a 32-bit XScale core. It supports various operating systems, including Windows CE and Linux. The specific power consumption varies depending on the clock speed and workload. The processor integrates a memory controller, interrupt controller, and various I/O interfaces. It is often packaged in a BGA (Ball Grid Array) for surface mount assembly.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 16 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Texas Instruments
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess