Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Intel
Package Bulk
Function Controller
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 50mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 44-QFP
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Other Names REIQE82527,2156-QE82527
Standard Package 1
Win Source Part Number 984561-QE82527
Ultra Librarian 3D Model Ultra Librarian QE82527 CAD Model

Description

The Intel QE82527 is an interface controller that operates at a voltage range of 4.5V to 5.5V with a current supply of 50mA.

  • Voltage Range: 4.5V to 5.5V
  • Current Supply: 50mA
  • Temperature Range: -40°C to 85°C
  • Package: Bulk
  • Package/Case: 44-QFP
  • ECCN: EAR99
  • RoHS Compliant: Yes
  • Manufacturer: Intel
  • Product Category: Interface Controller
  • Market Availability: Open Market

You May Also Be Interested in

Microchip Technology
High-Performance 16-bit Non-PCI 10/100 Ethernet Controller with Variable Voltage I/O | IC CONTROLLER ETHERNET 56QFN
Lowest to $6.7031
ECAD model for LAN9221I-ABZJ
Maxim Integrated
IC USB PERIPH CONTROLLER 32LQFP
Lowest to $44.6113
ECAD model for MAX3420EECJ+
Silicon Labs
This change is considered a minor change which does not affect form, fit, function, quality, or reliability | IC BRIDGE USB TO UART 28QFN
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28R
Maxim Integrated
RS232, RS485 Controller 28-SOIC W
Need more? Email Us
ECAD model for MAX3111ECWI+G36
Intel
Need more? Email Us
ECAD model for LU82562V
Microchip Technology
IC ETHERNET SWITCH 5PORT 128PQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 128-PQFP (14x20)
Lowest to $5.5073
ECAD model for KSZ8895MQXC
Maxim Integrated
IC UART SPI COMPAT 28-SOIC
Lowest to $91.6363
ECAD model for MAX3111ECWI-T
Maxim Integrated
RS232, RS485 Controller 14-PDIP
Need more? Email Us
ECAD model for MAX3100CPD+
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $15.3251
ECAD model for LAN9253-V/R4X

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention