EN
  • EN
  • DE

QD8253

Part No QD8253
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999228-QD8253
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QD8253 CAD Model

Description

The QD8253 is a programmable interval timer from Intel. Also known as the Intel 8253, it's a versatile component used to generate accurate timing signals and control the timing of various events in computer systems and other embedded applications.

Applications:

  • Real-Time Clocks
  • Frequency Generators
  • Event Counters
  • Motor Speed Control
  • Waveform Generation
  • Industrial Control Systems
  • Peripheral Timing Control

Features:

  • Three Independent 16-bit Counters: Allows for multiple simultaneous timing operations.
  • Programmable Modes: Offers various operating modes, including interval timer, rate generator, and software triggered strobe.
  • Binary or BCD Counting: Supports both binary and BCD counting formats.
  • Read/Write Capability: Counters can be read and written by the CPU.
  • TTL Compatible: Interfaces seamlessly with TTL logic.
  • Single 5V Power Supply: Simplifies power supply requirements.

Benefits:

  • Precise Timing Control: Enables accurate timing of events and generation of precise timing signals.
  • Flexible Operation: Programmable modes allow for versatile application in different timing scenarios.
  • Simplified System Design: TTL compatibility and single power supply ease integration.
  • Reduced CPU Overhead: Offloads timing tasks from the CPU, improving overall system performance.
  • Cost-Effective Timing Solution: Provides a reliable and cost-effective timing solution.

Additional Details:

The QD8253 is typically packaged in a 24-pin DIP (Dual In-line Package). It communicates with the CPU via an 8-bit data bus and control signals. The operating frequency is determined by an external clock input. Each of the three counters can be independently programmed with different modes and counting values. The programmable modes include Mode 0 (Interrupt on Terminal Count), Mode 1 (Hardware Retriggerable One-Shot), Mode 2 (Rate Generator), Mode 3 (Square Wave Generator), Mode 4 (Software Triggered Strobe), and Mode 5 (Hardware Triggered Strobe). The ability to count in either binary or BCD format makes it suitable for a wide range of applications. The 8253 is a widely used and well-documented device, making it easy to integrate into existing systems. This timer has been a staple in computer systems and embedded designs for many years due to its versatility and reliability. The QD prefix usually indicates a specific quality or manufacturing standard.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
Dell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 16 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0055

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess