EN
  • EN
  • DE

LN83C51FC

Part No LN83C51FC
Manufacturer Intel
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070440-LN83C51FC
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LN83C51FC CAD Model

Description

The LN83C51FC is a microcontroller from Intel, belonging to the MCS-51 family. This 8-bit microcontroller is designed for embedded control applications, offering a versatile set of peripherals and features that make it suitable for a wide range of tasks. It has been widely used in industrial control systems, consumer electronics, and automotive applications.

Applications:

  • Industrial Control Systems: Process automation, motor control, and sensor interfacing.
  • Consumer Electronics: Remote controls, appliances, and gaming devices.
  • Automotive Electronics: Engine management, dashboard controls, and security systems.
  • Embedded Systems: Data acquisition, instrumentation, and communication devices.
  • Robotics: Robot control systems, sensor integration, and motor driving.

Features:

  • 8-bit CPU: Provides sufficient processing power for embedded control tasks.
  • On-Chip Memory: Includes ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data storage.
  • Timers/Counters: Offers multiple timers/counters for timing and counting applications.
  • Serial Communication: Supports serial communication protocols such as UART (Universal Asynchronous Receiver/Transmitter).
  • Interrupt Controller: Enables interrupt-driven programming for real-time response.

Benefits:

  • Versatile Peripherals: Provides a flexible set of peripherals for various applications.
  • Easy Programming: Well-documented instruction set and development tools simplify programming.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Cost-Effective Solution: Offers a cost-effective solution for embedded control applications.
  • Wide Availability: Widely available and supported by various vendors.

Additional Details: The LN83C51FC typically operates with a supply voltage of 5V. It includes multiple I/O (Input/Output) ports for interfacing with external devices. The on-chip memory capacity varies depending on the specific version of the microcontroller. The UART serial port allows for communication with other devices using standard serial protocols. The interrupt controller enables the microcontroller to respond to external events in real-time. The instruction set is based on the 8051 architecture, which is widely supported by development tools and resources. Proper handling of interrupts and memory management is crucial for efficient and reliable operation. Detailed information about pin configurations, electrical characteristics, and programming guidelines can be found in the Intel datasheet.

You May Also Be Interested in

Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7092
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Intel
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess