EN
  • EN
  • DE

P8052AH

Part No P8052AH
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Description MCS51 8-BIT CONTROL-ORIENTED MICROCONTROLLERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 266722-P8052AH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P8052AH CAD Model

Description

The Intel P8052AH is an 8-bit microcontroller belonging to the MCS-51 family. It's an enhanced version of the 8051, offering more on-chip resources, making it suitable for a wide range of embedded control applications.

Applications:

  • Industrial Control Systems: Automated machinery control, process monitoring, and robotics.
  • Consumer Electronics: White goods like washing machines and microwave ovens, as well as remote control systems.
  • Automotive Applications: Dashboard instrumentation, engine management, and other in-vehicle control systems.
  • Instrumentation: Measurement instruments, data loggers, and process control equipment.
  • Telecommunications: Network devices and communication systems.

Features:

  • 8-Bit CPU: Based on the 8051 architecture, providing a reliable and well-understood instruction set.
  • Larger On-Chip ROM/EPROM: Greater program storage compared to the standard 8051.
  • Expanded RAM: More internal RAM for data storage and manipulation.
  • Timers/Counters: Multiple timers and counters for timing, event counting, and frequency measurement.
  • Serial Communication: UART for serial communication with other devices.
  • Interrupt Handling: Supports multiple interrupt sources for real-time response to external events.
  • I/O Ports: General-purpose I/O ports for interfacing with peripherals.

Benefits:

  • Enhanced Functionality: Larger on-chip memory and RAM enable more complex applications.
  • Real-Time Control: Efficient interrupt handling enables timely response to events.
  • Simplified Development: Well-documented architecture and widely available development tools.
  • Cost-Effective Solution: Provides a balance of performance and cost for embedded control applications.
  • Integrated Peripherals: On-chip ROM, RAM, timers, and serial interfaces reduce the need for external components.

Additional Details:

The Intel P8052AH operates at various clock speeds, depending on the specific variant. It supports different addressing modes and features bit-manipulation instructions, making it efficient for control-oriented tasks. The memory architecture includes both internal and external memory addressing capabilities, allowing for program expansion as needed. It’s available in different package options, offering flexibility in mounting and integration. It is a popular choice for applications that require more on-chip resources than the standard 8051.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.6537
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $0.6468
NEC-TOKIN
Need more? Email Us
NANYA
Need more? Email Us
NIKO-SEM
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess