EN
  • EN
  • DE

P80C88A-2

Part No P80C88A-2
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 266808-P80C88A-2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C88A-2 CAD Model

Description

The Intel P80C88A-2 is an 8-bit microprocessor with a 16-bit architecture. It is a cost-effective variant of the 8088, designed for applications requiring a balance of performance and economy. This processor is part of the x86 family and is known for its compatibility and wide range of software support.

Applications

  • Embedded Systems: Used in various embedded control systems and industrial automation equipment.
  • Early PCs and Computers: Found in the original IBM PC and compatible computers, making it a significant part of computing history.
  • Industrial Controllers: Implemented in programmable logic controllers (PLCs) and other industrial control devices.
  • Instrumentation: Used in test and measurement equipment for data processing and control.
  • Robotics: Integrated into robotic control systems for motion control and sensor data processing.

Features

  • 8-Bit Data Bus: Designed for systems with limited memory bandwidth.
  • 16-Bit Internal Architecture: Provides improved performance compared to purely 8-bit processors.
  • 1 MB Addressable Memory: Allows for accessing a substantial amount of memory for its time.
  • Instruction Set Compatibility: Compatible with the x86 instruction set, enabling a wide range of software.
  • Interrupt Handling: Supports hardware and software interrupts for responsive system control.
  • Clock Speed: Operates at a specified clock speed, typically around 8 MHz for the P80C88A-2 variant.

Benefits

  • Cost-Effectiveness: The 8-bit data bus reduces the cost of memory interface.
  • Software Compatibility: Wide range of available software due to its x86 architecture.
  • Reliability: Proven track record in numerous applications and systems.
  • Ease of Integration: Well-documented architecture and extensive support resources.
  • Versatile Applications: Suitable for various embedded and control applications.

Technical Specifications: The Intel P80C88A-2 typically operates at a clock speed of 8 MHz. It requires a 5V power supply. The operating temperature range is usually between 0°C and 70°C. It is available in a DIP (Dual In-line Package) package. This processor supports segmented memory addressing, allowing it to access 1 MB of memory despite its 16-bit architecture. The interrupt system includes both maskable and non-maskable interrupts for handling various system events. The instruction set includes arithmetic, logical, and control transfer instructions, making it a versatile processor for a wide range of applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NANYA
Need more? Email Us
Amd
Need more? Email Us
NVIDIA
Need more? Email Us
Toko America Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TDK Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess