EN
  • EN
  • DE

NG80386SX33

Part No NG80386SX33
Manufacturer Intel
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFP
Manufacturer Intel
Manufacturer Homepage www.intel.com
RoHS State Request Verification
Win Source Part Number 711520-NG80386SX33
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NG80386SX33 CAD Model

Description

The NG80386SX33 is a 32-bit microprocessor from Intel, belonging to the Intel 386SX family. It's a successor to the 80286 processor and a lower-cost version of the full 386DX, designed to bring 32-bit processing to more affordable systems. The "33" indicates a clock speed of 33 MHz.

Applications

  • Personal Computers: Used in entry-level and mid-range desktop computers of the early 1990s.
  • Embedded Systems: Integrated into various embedded systems requiring 32-bit processing capabilities.
  • Industrial Control Systems: Employed in industrial automation and control applications.
  • Early Laptops: Found in some early laptop models, offering a balance of performance and power consumption.

Features

  • 32-bit Architecture: Features a 32-bit internal architecture, allowing for processing of larger data sets and improved performance compared to 16-bit processors.
  • 16-bit External Data Bus: Utilizes a 16-bit external data bus, reducing the cost and complexity of the motherboard.
  • Real Mode, Protected Mode, and Virtual 8086 Mode: Supports multiple operating modes for compatibility with older software and advanced multitasking capabilities.
  • Paging Memory Management: Implements paging for efficient memory management and virtual memory support.
  • Clock Speed: Operates at a clock speed of 33 MHz.

Benefits

  • Improved Performance: Offers significantly improved performance compared to previous-generation 16-bit processors.
  • Lower Cost: Provides a more affordable entry point to 32-bit computing.
  • Software Compatibility: Compatible with a wide range of software applications designed for the Intel x86 architecture.
  • Multitasking Capabilities: Supports multitasking, allowing users to run multiple applications simultaneously.

Technical Specifications

The NG80386SX33 has a 16-bit external data bus and a 24-bit address bus, allowing it to address up to 16 MB of RAM. It typically comes in a PGA (Pin Grid Array) or QFP (Quad Flat Package). It requires a 5V power supply. The processor incorporates an integrated memory management unit (MMU) which is critical for modern operating systems. It implements pipelining for improved instruction throughput. It lacks an integrated floating-point unit (FPU); however, it can work with an external math coprocessor like the 80387SX to accelerate floating-point calculations. The Intel 386SX significantly contributed to the widespread adoption of 32-bit computing in the personal computer market.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess