EN
  • EN
  • DE

OP07GSZ

Part No OP07GSZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083170-OP07GSZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP07GSZ CAD Model

Description

The OP07GSZ is a precision operational amplifier from Analog Devices (ADI). It's designed for applications demanding high accuracy, low offset voltage, and excellent long-term stability. Its robust design and optimized characteristics make it suitable for precision instrumentation, data acquisition, and high-accuracy signal processing.

Applications

  • Precision Instrumentation: Used in high-accuracy measurement instruments like multimeters and calibrators.
  • Data Acquisition Systems: Employed in data acquisition systems for amplifying low-level signals with minimal error.
  • Strain Gauge Amplifiers: Utilized in strain gauge amplifiers to accurately measure and amplify strain signals.
  • Thermocouple Amplifiers: Used in thermocouple amplifiers for precise temperature measurement.
  • Medical Instrumentation: Incorporated into medical devices requiring high accuracy and reliability.

Features

  • Ultra-Low Offset Voltage: Offers extremely low input offset voltage, minimizing errors in sensitive applications.
  • Low Input Bias Current: Exhibits low input bias current, reducing errors in high-impedance circuits.
  • High Open-Loop Gain: Provides high open-loop gain for precise amplification of input signals.
  • High Common-Mode Rejection Ratio (CMRR): Rejects common-mode noise effectively, improving signal integrity.
  • Low Temperature Drift: Maintains stable performance over a wide temperature range.

Benefits

  • Exceptional Accuracy: Provides highly accurate signal amplification and processing.
  • Minimized Errors: Reduces errors caused by offset voltage, bias current, and temperature drift.
  • Improved Stability: Offers excellent long-term stability for reliable performance.
  • Enhanced Signal Integrity: Rejects common-mode noise, improving the quality of amplified signals.
  • Versatile Application: Suitable for a wide range of applications requiring high precision and accuracy.

Additional Details

The OP07GSZ features an ultra-low input offset voltage, typically in the microvolt range, and a low input bias current, making it ideal for high-impedance applications. Its high open-loop gain ensures accurate amplification of input signals, and its high common-mode rejection ratio (CMRR) minimizes the impact of common-mode noise. The OP07GSZ is designed to meet stringent industry standards for reliability and environmental performance. It's available in a variety of packages to suit different application needs. This amplifier is a popular choice for demanding applications where accuracy and stability are paramount.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
Essentra Components
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Panasonic
Need more? Email Us
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess