Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Intel
Series 82586
Package Bulk
Product Status Active
Programmable Not Verified
Type Signal Coprocessor
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 928689-N82586
Ultra Librarian 3D Model Ultra Librarian N82586 CAD Model

Description

The 928689-N82586 is a specialized integrated circuit (IC) from the 82586 series.

  • Series: 82586
  • Type: Signal Coprocessor
  • Mounting Type: Surface Mount
  • Applications: Not Specified
  • Packaging: Bulk
  • Quantity: 1 piece
  • Manufacturer: Intel
  • Product Status: Active
  • Programmability: Not Verified
  • Package: 68-LCC (J-Lead)
  • Supplier Device Package: 68-PLCC

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8MINI MAP / Secure Memory 8-Mini Map (2x3)
Need more? Email Us
ECAD model for AT88SC0404CA-Y6H-T
Infineon Technologies
Need more? Email Us
ECAD model for TDA6170 C1
Infineon Technologies
Need more? Email Us
ECAD model for TDA6190XA1
Intersil
Lowest to $4.0463
ECAD model for SLB9635TT12 FM317
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC / Authentication Chip 8-SOIC
Lowest to $0.9613
ECAD model for ATSHA204A-SSHCZ-T
Freescale Semiconductor - NXP
SCK60DN512VL
Need more? Email Us
ECAD model for SCK60DN512VL
Microchip Technology
IC EEPROM 128K I2C 5MHZ 8SOIC / Secure Memory 8-SOIC
Need more? Email Us
ECAD model for AT88SC12816C-SU
Freescale Semiconductor - NXP
IC TRANSCEIVER 44LQFP
Lowest to $4.7061
ECAD model for MC145572PBR2
Infineon Technologies
Lowest to $1.9831
ECAD model for SLB9655TT1.2FW4.31

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7685 $74.3055
5+ $20.3228 $101.6140
8+ $19.6878 $157.5024
11+ $19.0527 $209.5797
14+ $18.4176 $257.8464
19+ $16.5123 $313.7337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,231 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention