EN
  • EN
  • DE

KU80486SX-20

Part No KU80486SX-20
Manufacturer Intel
Catalog OEM Parts (J - L)
Description KU80486SX-20 Intel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068230-KU80486SX-20
Categories OEM Parts(J-L)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KU80486SX-20 CAD Model

Description

The KU80486SX-20 is an Intel 80486SX microprocessor, a 32-bit CPU that was a popular choice for personal computers in the early to mid-1990s. This particular variant operates at a clock speed of 20 MHz. The 80486SX was designed as a lower-cost alternative to the full 80486DX processor, primarily by omitting the integrated floating-point unit (FPU).

Applications

  • Desktop PCs: Used in entry-level and mid-range desktop computers.
  • Embedded Systems: Found in some early embedded systems and industrial control applications.
  • Upgrades: Sometimes used as a CPU upgrade for older systems.
  • Educational Purposes: Used in computer architecture and history education.

Features

  • 32-bit architecture: Supports 32-bit data processing and addressing.
  • 20 MHz Clock Speed: Operates at a clock frequency of 20 MHz.
  • On-chip cache: Includes an 8KB on-chip cache for faster data access.
  • Reduced Instruction Set Computing (RISC) features: Incorporates RISC principles for improved performance.
  • Memory Management Unit (MMU): Provides memory protection and virtual memory support.
  • Absence of integrated FPU: Lacks a built-in floating-point unit, relying on software emulation for floating-point operations.

Benefits

  • Cost-effective: Offered a lower-cost alternative to the 80486DX processor.
  • Improved performance over predecessors: Provided a significant performance boost compared to the 80386 processors.
  • Software compatibility: Supported a wide range of software applications designed for the Intel x86 architecture.
  • Enhanced memory management: MMU improved memory utilization and system stability.

Technical Specifications: The KU80486SX-20 uses a 168-pin PGA (Pin Grid Array) package. It operates at a supply voltage of 5V. The absence of the integrated FPU meant that floating-point operations were handled by software, which resulted in slower performance for applications heavily reliant on floating-point calculations. However, for general-purpose applications, the 80486SX provided a good balance of performance and cost. It is compatible with a range of operating systems, including MS-DOS, Windows 3.1, and early versions of Windows 95.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Linear Technology
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Micrel
Need more? Email Us
AVX Corporation
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess