Products specifications Report Issue?

Reference Date Code 1033+
Reference case TSOP56
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 714652-JS28F320J3D75
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JS28F320J3D75 CAD Model

Description

The JS28F320J3D75 is a 32-Mbit (4 MB) Flash memory device manufactured by Intel. It is a high-performance, cost-effective memory solution designed for a variety of embedded applications. This device utilizes advanced memory technology to provide fast read/write speeds and reliable data storage.

Applications:

  • Embedded Systems: Used for storing program code and data in embedded systems, such as industrial controllers, medical devices, and consumer electronics.
  • Networking Equipment: Stores firmware and configuration data in routers, switches, and other networking devices.
  • Automotive Electronics: Utilized in automotive control units (ECUs) for storing software and calibration data.
  • Mobile Devices: Stores boot code and application data in mobile phones, tablets, and other portable devices.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial automation equipment.

Features:

  • 32-Mbit (4 MB) Density: Provides sufficient memory capacity for many embedded applications.
  • High-Speed Read/Write: Enables fast data access and program execution.
  • Advanced Flash Memory Technology: Offers reliable data storage and long-term data retention.
  • Small Package Size: Allows for compact system designs.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable devices.
  • Sector Erase: Supports sector-based erase operations for efficient memory management.

Benefits:

  • Enhanced System Performance: Fast read/write speeds improve overall system performance.
  • Reliable Data Storage: Advanced Flash memory technology ensures data integrity.
  • Compact System Design: Small package size allows for space-saving designs.
  • Extended Battery Life: Low power consumption maximizes battery life in portable applications.
  • Flexible Memory Management: Sector erase functionality enables efficient memory management.

Technical Specifications:

The JS28F320J3D75 typically operates with a supply voltage of 3.0V or 3.3V. The read access time is fast, typically in the nanosecond range. The erase and program times vary depending on the specific operating conditions. The operating temperature range is typically -40°C to +85°C. Consult the datasheet for detailed specifications.

You May Also Be Interested in

Microsemi Corporation
P-CHANNEL MOSFET | MOSFET P-CH 100V TO-254AA
Lowest to $80.8991
ECAD model for 2N7236
NXP / Nexperia
3.3V LVT 16-bit transceiver with 30ohm termination resistors 3-State
Lowest to $0.9417
ECAD model for 74LVT162245B
Analog Devices Inc.
CMOS 8- AND 16-CHANNEL ANALOG MULTIPLEXERS
Lowest to $97.0106
ECAD model for AD7506KQ
Analog Devices Inc.
Pin Programmable Precision Voltage Reference
Lowest to $18.5085
ECAD model for AD584
NXP / Nexperia
Quad buffer 3-State
Lowest to $0.5653
ECAD model for 74ABT126
Analog Devices Inc.
High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $104.9254
ECAD model for ADXRS646TBGZ-EP
ON Semiconductor
Octal D-Type Latch with 3-STATE Outputs | IC LATCH OCT D-TYPE 3ST 20TSSOP
Need more? Email Us
ECAD model for 74ABT573CMTC
Advanced Micro Devices
8 Megabit (1 M x 8-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $7.3050
ECAD model for AM29LV008BB-70REF
STMicroelectronics
QUAD EXCLUSIVE OR GATE
Need more? Email Us
ECAD model for 74ACT86

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4182 $57.6728
9+ $11.8304 $106.4736
14+ $11.4607 $160.4498
19+ $11.0910 $210.7290
24+ $10.7213 $257.3112
32+ $9.6122 $307.5904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,152 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention