EN
  • EN
  • DE

DSC1001CI1-027.0000T

Part No DSC1001CI1-027.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 27.000MHZ CMOS SMD / Oscillator MEMS 27MHz ±50ppm (Stability) 15pF CMOS 55% 1.8V/2.5V/3.3V Automotive 4-Pin CDFN SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Series DSC1001
Packaging Reel package
Type MEMS (Silicon)
Frequency 27MHz
Function Standby (Power Down)
Output CMOS
Operating Supply Voltage 1.8 V ~ 3.3 V
Frequency Stability ±50ppm
Operating Temperature Range -40°C ~ 85°C
Maximum Supply Current 7.2mA
Ratings AEC-Q100
Mounting SMD
Package 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum) 0.035" (0.90mm)
Current - Supply (Disable) (Maximum) 15μA
Win Source Part Number 773403-DSC1001CI1-027.0000T
Popularity Medium
Supply and Demand Status Balance
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSC1001CI1-027.0000T CAD Model

Description

Microchip Technology's DSC1001CI1-027.0000T is a high-performance, precision silicon MEMS oscillator that offers an ideal combination of low power consumption, excellent stability, and high reliability in a miniature package. Designed to meet the stringent demands of modern electronic devices, this oscillator is a perfect choice for a wide range of applications, including but not limited to telecommunications, networking, and industrial markets.

Key Features

  • Frequency Range: The DSC1001 series offers a frequency range that is particularly suitable for versatile applications, with this model operating at 27.0000 MHz.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, 2.5V, or 3.3V, making it compatible with a variety of logic levels and power systems.
  • Stability: The device features excellent frequency stability, ensuring reliable performance over a range of environmental conditions.
  • Package: Encased in a compact industry-standard 4-SMD footprint, the DSC1001CI1-027.0000T is designed for easy integration into space-constrained applications.
  • Output Type: It provides a CMOS/LVPECL/LVDS-compatible output, facilitating a broad range of design requirements.
  • Temperature Range: This oscillator operates over an extended industrial temperature range, making it suitable for harsh environments.
  • RoHS Compliant: The product adheres to RoHS standards, ensuring compliance with environmental regulations.

Applications

The DSC1001CI1-027.0000T is versatile enough to be used in various applications such as:

  • High-speed data communications
  • Wireless and wired networking equipment
  • Industrial control systems
  • IoT devices
  • Consumer electronics

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the DSC1001CI1-027.0000T is no exception. It is designed to meet the high-quality standards required in today's sophisticated electronic systems, ensuring long-term reliability and performance.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5714 $51.4260
215+ $0.4689 $100.8135
335+ $0.4542 $152.1570
455+ $0.4396 $200.0180
590+ $0.4249 $250.6910
790+ $0.3810 $300.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess