EN
  • EN
  • DE

INTEL SRFPL - INTEL Gold 6238 (2.1GHz - 22C) CPU

Part No INTEL SRFPL - INTEL Gold 6238 (2.1GHz - 22C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Gold 6238 (2.1GHz - 22C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423364-INTEL SRFPL - INTEL Gold 6238 (2.1GHz - 22C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRFPL - INTEL Gold 6238 (2.1GHz - 22C) CPU CAD Model

Description

The INTEL Gold 6238 CPU, model SRFPL, is part of Intel's second-generation Xeon Scalable processor family, designed to deliver exceptional performance, agility, and scalability for the modern data center. Aimed at powering hybrid cloud applications, high-performance computing (HPC), and advanced analytics workloads, it strikes an ideal balance between efficiency and throughput. With 22 cores and a base frequency of 2.1GHz, it is specially tailored for tasks that demand significant parallel processing capabilities. The architecture supports Intel's Hyper-Threading Technology, enabling it to manage up to 44 threads concurrently, which is crucial for running multiple complex applications or a high number of virtual machines efficiently. The Gold 6238 boasts a 30.25MB L3 cache, facilitating quick access to frequently used data and instructions, thus significantly enhancing the processor's operational efficiency and application response times. It operates at a Thermal Design Power (TDP) of 140W, optimizing the trade-off between computational power and energy usage, ideally suited for environments where electrical consumption and thermal output are concerns. This processor integrates Intel's Deep Learning Boost technology, offering accelerated AI inference capabilities, making it a strong performer in AI and ML workloads. It also incorporates advanced security features, such as Intel's Total Memory Encryption (TME) and Software Guard Extensions (SGX), providing robust security measures to protect data integrity and privacy. The INTEL Gold 6238 CPU is an excellent choice for organizations looking to equip their data centers with a processor that offers a versatile blend of performance and power efficiency, capable of handling a wide array of intensive computing tasks.

You May Also Be Interested in

Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess