EN
  • EN
  • DE

INTEL E5-2680 - Intel E5-2680 2.7GHz 8C 20M 130W

Part No INTEL E5-2680 - Intel E5-2680 2.7GHz 8C 20M 130W
Manufacturer Intel
Catalog CPU
Description Intel E5-2680 2.7GHz 8C 20M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423169-INTEL E5-2680 - Intel E5-2680 2.7GHz 8C 20M 130W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2680 - Intel E5-2680 2.7GHz 8C 20M 130W CAD Model

Description

The Intel E5-2680 is a robust processor from the Sandy Bridge-EP generation of the Xeon E5 family, aimed at delivering high performance for servers and workstations. With 8 cores and a base frequency of 2.7GHz, it provides a solid foundation for both single-threaded and multi-threaded applications, making it suitable for a diverse range of enterprise and technical computing tasks. The processor features a generous 20MB of smart cache, facilitating quick access to data and improving overall system responsiveness. Its thermal design power (TDP) of 130W reflects its performance orientation, offering a good balance between compute power and energy consumption. The E5-2680 supports Intel's Turbo Boost Technology, which can increase the clock speed up to 3.5GHz under certain conditions, allowing for performance boosts when needed. Additionally, it benefits from Hyper-Threading Technology, enabling it to handle up to 16 threads simultaneously, which is particularly beneficial for workloads that are heavily threaded or involve multitasking. This processor is manufactured using Intel's 32nm process technology and supports up to quad-channel DDR3 memory at 1600MHz, ensuring efficient data throughput and handling. It is compatible with the Intel C600 series chipset and uses the FCLGA2011 socket, making it a viable option for businesses looking to upgrade their IT infrastructure with a processor capable of handling demanding compute and data-processing tasks.

You May Also Be Interested in

Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess