EN
  • EN
  • DE

INTEL SR3B1 - Intel Gold 6142m (2.60GHz - 16 cores) CPU

Part No INTEL SR3B1 - Intel Gold 6142m (2.60GHz - 16 cores) CPU
Manufacturer Intel
Catalog CPU
Description Intel Gold 6142m (2.60GHz - 16 cores) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423166-INTEL SR3B1 - Intel Gold 6142m (2.60GHz - 16 cores) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR3B1 - Intel Gold 6142m (2.60GHz - 16 cores) CPU CAD Model

Description

The Intel Gold 6142m CPU is a prominent member of Intel's Xeon Scalable processor lineup, specifically tailored for mid-range to high-end enterprise applications. With 16 cores operating at a base frequency of 2.60GHz, this processor is adept at handling complex and demanding workloads that are typical in environments such as large-scale virtualization, database management, and high-performance computing. The processor's 22MB cache significantly enhances data retrieval times, allowing for smoother processing of high-volume transactions and analytics. It features a thermal design power (TDP) of 150W, indicating a powerful processing capability balanced with consideration for energy consumption. The Gold 6142m supports Intel Turbo Boost Technology 2.0, which allows it to increase its frequency for better performance under certain conditions, and Hyper-Threading technology, effectively doubling its processing threads to improve multitasking and computational efficiency. It is built on Intel's 14nm process technology and supports up to six channels of DDR4 memory, ensuring swift data handling and throughput. Additional features include Intel's Advanced Vector Extensions 512 (AVX-512) for enhanced compute and data analytics performance, and Intel Resource Director Technology, which provides advanced resource management capabilities. This CPU is designed for the FCLGA3647 socket, making it compatible with the Intel C620 series chipset. The inclusion of the 'm' in its nomenclature indicates its support for modular server configurations, offering flexibility in system design for optimized performance and scalability in data center and enterprise deployments.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess