EN
  • EN
  • DE

INTEL SRF95 - INTEL Platinum 8268 (2.9GHz - 24C) CPU

Part No INTEL SRF95 - INTEL Platinum 8268 (2.9GHz - 24C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Platinum 8268 (2.9GHz - 24C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423202-INTEL SRF95 - INTEL Platinum 8268 (2.9GHz - 24C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRF95 - INTEL Platinum 8268 (2.9GHz - 24C) CPU CAD Model

Description

The INTEL SRF95, known commercially as the Intel Platinum 8268, is a powerhouse in the realm of server processors, designed to tackle the most demanding data center and enterprise tasks. This CPU features 24 cores, with a base clock speed of 2.9GHz, enabling it to manage heavy workloads, large-scale virtualization, and complex computing operations with efficiency. The high core count paired with an impressive clock speed ensures that performance does not drop, even under substantial load. The processor comes equipped with a 38.5MB cache, facilitating rapid access to critical data and improving task execution times significantly. Its thermal design power (TDP) is marked at 205 Watts, indicative of its high-performance capabilities and the need for robust cooling solutions in environments where it is deployed. The Intel Platinum 8268 supports advanced vector extensions and Intel's Deep Learning Boost, offering an enhanced pathway for the acceleration of AI and machine learning tasks, making it an ideal choice for computational research, predictive analytics, and any scenario requiring high throughput and computational accuracy. Support for DDR4 memory and Intel’s Ultra Path Interconnect (UPI) further rounds out its capabilities, ensuring swift data transfer rates and high bandwidth to keep the processor fed with data, making it a premium choice for businesses needing unparalleled compute performance.

You May Also Be Interested in

Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess