EN
  • EN
  • DE

INTEL SR2SQ - Intel Xeon Processor E7-8891 v4 10C 2.8GHz 60M

Part No INTEL SR2SQ - Intel Xeon Processor E7-8891 v4 10C 2.8GHz 60M
Manufacturer Intel
Catalog CPU
Description Intel Xeon Processor E7-8891 v4 10C 2.8GHz 60M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423360-INTEL SR2SQ - Intel Xeon Processor E7-8891 v4 10C 2.8GHz 60M
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR2SQ - Intel Xeon Processor E7-8891 v4 10C 2.8GHz 60M CAD Model

Description

The Intel Xeon Processor E7-8891 v4, represented by model number SR2SQ, is a high-performance, enterprise-level CPU designed for the most demanding data center and server applications. This processor belongs to the Intel Xeon E7 v4 family, known for its exceptional reliability, availability, and serviceability (RAS) features, making it ideal for critical business workloads, large-scale virtualization, and high-end computing environments. With 10 cores and a base clock speed of 2.8GHz, it efficiently handles complex and concurrent applications, delivering rapid processing for large datasets and intensive compute tasks. The Intel E7-8891 v4 boasts a substantial 60MB of L3 cache, enhancing data access speeds by storing frequently accessed data close to the processing unit. This cache size significantly reduces the need to access slower main memory, leading to improved overall system performance. It supports Intel's Hyper-Threading technology, allowing each core to execute two threads simultaneously, thus doubling the parallel processing capability and improving throughput. With a thermal design power (TDP) of 165W, it balances performance with energy efficiency, ensuring that high computational tasks are managed effectively without excessive power consumption. This processor is built on Intel's 14nm process technology, offering improvements in performance and energy efficiency over previous generations. It also includes advanced security features such as Intel’s Trusted Execution Technology (TXT) and Run Sure Technology, providing robust protection against software attacks and ensuring maximum uptime. The Intel Xeon Processor E7-8891 v4 is an excellent choice for organizations requiring top-tier performance and reliability for their mission-critical applications and databases.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess