EN
  • EN
  • DE

INTEL SR0LQ - Intel Pentium 1403 2.6GHz 2C

Part No INTEL SR0LQ - Intel Pentium 1403 2.6GHz 2C
Manufacturer Intel
Catalog CPU
Description Intel Pentium 1403 2.6GHz 2C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423431-INTEL SR0LQ - Intel Pentium 1403 2.6GHz 2C
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR0LQ - Intel Pentium 1403 2.6GHz 2C CAD Model

Description

The INTEL SR0LQ, also known as the Intel Pentium 1403, is a reliable entry-level processor designed for general-purpose computing tasks. Operating at a base frequency of 2.6GHz, this dual-core processor delivers essential performance for everyday applications, including web browsing, office productivity, and media playback. With a focus on power efficiency, the Pentium 1403 is engineered with a modest power consumption, making it an excellent choice for budget-friendly systems and energy-conscious environments. It lacks an integrated GPU, which means it requires a discrete graphics card for any graphical output, allowing users to choose a GPU that fits their specific needs, whether for basic display outputs or more demanding graphic workloads. The processor supports Intel's Virtualization Technology, enabling efficient resource utilization and improved performance in virtualized environments. The lack of Hyper-Threading Technology means each core can handle only one thread at a time, but for its target applications, this does not significantly impact performance. The Intel Pentium 1403 is built on Intel's reliable architecture, ensuring stability and compatibility with a wide range of software. It is compatible with the LGA 1155 socket, offering flexibility in motherboard selection. Overall, the Intel Pentium 1403 provides solid performance for basic computing needs, making it an appealing option for budget-conscious users and applications where advanced processor features are not crucial.

You May Also Be Interested in

Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess