EN
  • EN
  • DE

INTEL SLBF4 - Intel X5560 2.8GHz 4C 8M 95W

Part No INTEL SLBF4 - Intel X5560 2.8GHz 4C 8M 95W
Manufacturer Intel
Catalog CPU
Description Intel X5560 2.8GHz 4C 8M 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423518-INTEL SLBF4 - Intel X5560 2.8GHz 4C 8M 95W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SLBF4 - Intel X5560 2.8GHz 4C 8M 95W CAD Model

Description

The INTEL SLBF4 processor, better known as the Intel Xeon X5560, is part of the highly regarded Nehalem architecture, designed to deliver robust performance for enterprise servers and workstations. Operating at a base frequency of 2.8GHz, this quad-core processor is adept at handling a variety of demanding applications and workloads, from virtualization and scientific computations to intensive data processing tasks. The X5560's support for Intel Hyper-Threading Technology allows it to process up to eight threads simultaneously, enhancing its multitasking capabilities and making it particularly effective in scenarios where parallel processing is pivotal. Equipped with 8MB of smart cache, the processor ensures swift access to frequently used data and instructions, thereby reducing latency and improving overall system throughput. Its 95W thermal design power (TDP) represents a balanced approach to performance and energy consumption, aligning with the needs of power-sensitive server environments. The X5560 also benefits from Intel Turbo Boost Technology, which enhances its operating frequency in response to the system's performance demand, providing additional computing power when required. Additionally, the support for Intel Virtualization Technology (VT-x) facilitates efficient virtualization, enabling a more flexible and dynamic server utilization. Its introduction of Integrated Memory Controllers and a point-to-point QuickPath Interconnect significantly improves data transfer rates and bandwidth over previous generations, elevating the performance capabilities of workstations and servers equipped with the Xeon X5560.

You May Also Be Interested in

Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess