EN
  • EN
  • DE

INTEL E3-1230V2 - Intel E3-1230V2 3.30GHz 4C 8M 69W

Part No INTEL E3-1230V2 - Intel E3-1230V2 3.30GHz 4C 8M 69W
Manufacturer Intel
Catalog CPU
Description Intel E3-1230V2 3.30GHz 4C 8M 69W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423524-INTEL E3-1230V2 - Intel E3-1230V2 3.30GHz 4C 8M 69W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E3-1230V2 - Intel E3-1230V2 3.30GHz 4C 8M 69W CAD Model

Description

The Intel E3-1230V2 is a robust mid-range processor that is part of Intel's Xeon E3-1200 v2 family, aimed predominantly at small and medium-sized business servers as well as entry-level workstations. With its launch, this CPU brought a significant performance uplift compared to its predecessors, making it a cost-effective solution for businesses looking to upgrade their compute capabilities without incurring excessive costs. The processor is built on the 22nm Ivy Bridge architecture, which represents a refinement over the previous 32nm Sandy Bridge designs, offering improved efficiency and processing speed. It comes equipped with four cores and Hyper-Threading technology, allowing it to handle up to eight threads simultaneously. This capability makes it well-suited for multitasking and running applications that benefit from parallel processing. Operating at a base frequency of 3.30GHz, with the ability to turbo boost up to 3.70GHz, the E3-1230V2 can dynamically adjust its performance based on the workload, ensuring optimal performance and energy efficiency. With an 8MB L3 cache, it has a substantial memory buffer that helps improve processing speeds by keeping critical data close to the CPU for quick access. The processor also shines in terms of power efficiency, with a Thermal Design Power (TDP) of just 69W, making it an excellent choice for environments where energy consumption is a concern. The E3-1230V2 supports DDR3 memory, which was the standard at the time of its release, providing ample bandwidth for most server and workstation tasks. Additionally, this processor includes Intel's vPro Technology, offering advanced management features and enhanced security measures, which are crucial for businesses that need to maintain a secure and efficient computing environment. Overall, the Intel E3-1230V2 offers a compelling balance of performance, power efficiency, and cost, making it a preferred option for SMBs and entry-level workstations that require reliable computing power without excessive overhead.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess