EN
  • EN
  • DE

INTEL SR0L1 - Intel E5-2665 2.40GHz 8C 20M 115W GHz, 8.00 GT/s Intel QPI

Part No INTEL SR0L1 - Intel E5-2665 2.40GHz 8C 20M 115W GHz, 8.00 GT/s Intel QPI
Manufacturer Intel
Catalog CPU
Description Intel E5-2665 2.40GHz 8C 20M 115W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423283-INTEL SR0L1 - Intel E5-2665 2.40GHz 8C 20M 115W GHz, 8.00 GT/s Intel QPI
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR0L1 - Intel E5-2665 2.40GHz 8C 20M 115W GHz, 8.00 GT/s Intel QPI CAD Model

Description

The INTEL SR0L1, known as the Intel Xeon E5-2665, is part of the Sandy Bridge-EP family, designed for optimal performance in servers and workstations. Featuring 8 cores and 16 threads, it has a base clock speed of 2.40GHz that can boost performance under demanding workloads. With a substantial 20MB of cache, this processor significantly reduces latency when accessing frequently used data, improving overall performance efficiency. The Intel QuickPath Interconnect (QPI) speed of 8.00 GT/s facilitates rapid data exchange between the processor, memory, and other components, enhancing the throughput and reducing bottlenecks. Boasting a thermal design power (TDP) of 115W, it is engineered to deliver robust performance while managing heat output effectively. This CPU supports triple-channel DDR3 memory, optimizing data transfer rates and providing a notable improvement in overall system responsiveness. Additionally, it includes Intel Virtualization Technology (VT-x), which improves virtualization by reducing overhead and enabling more secure, isolated environments. The E5-2665 is tailored for enterprise-level solutions, offering the power and reliability needed for intensive computing tasks such as database management, virtualized infrastructures, and 3D rendering.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess