EN
  • EN
  • DE

HP J9989A - HP 12 Port POE+ 1GBE SFP V3 ZL2 Module

Part No HP J9989A - HP 12 Port POE+ 1GBE SFP V3 ZL2 Module
Manufacturer HP
Catalog Switch
Description HP 12 Port POE+ 1GBE SFP V3 ZL2 Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413281-HP J9989A - HP 12 Port POE+ 1GBE SFP V3 ZL2 Module
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9989A - HP 12 Port POE+ 1GBE SFP V3 ZL2 Module CAD Model

Description

The HP J9989A is a powerful module designed to offer enhanced flexibility and connectivity within the HP Networking switch lineup, specifically for the HP Modular Switch Series. This module comes equipped with 12 ports that support both PoE+ (Power over Ethernet Plus) and 1G SFP (Small Form-factor Pluggable), making it a versatile choice for expanding network capabilities. The PoE+ functionality allows for the direct delivery of power to connected devices such as wireless access points, surveillance cameras, and IP phones, streamlining the deployment process and reducing cable clutter. The inclusion of 1G SFP ports provides the advantage of fiber connectivity, enabling long-distance connections and high-speed links essential for backbone architectures or connections between buildings in a campus setting. This dual capability ensures that the module can support a wide range of network topologies and configurations, making it suitable for businesses looking to enhance their network's flexibility and operational efficiency. With its focus on power efficiency and advanced networking features such as VLAN support for traffic segmentation, QoS for prioritizing critical applications, and link aggregation for increased bandwidth and redundancy, the HP J9989A module embodies a comprehensive solution for businesses aiming to optimize their network performance. Security is also a key feature, with support for access control lists (ACLs), IEEE 802.1X network access control, and other mechanisms to safeguard the network from unauthorized access and threats. Designed for seamless integration with HP's Modular Switch Series, this module allows for scalable network expansions, ensuring that businesses can evolve their network infrastructure to meet future demands.

You May Also Be Interested in

CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
UCS 6296UP 2RU FI/0 PSU/0 Fan/0 DC - SPARE FOR
Need more? Email Us
Realtek
QFN-48-EP(6x6) Telecom RoHS
Lowest to $3.4926
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess