EN
  • EN
  • DE

INTEL SLGT6 - Intel Q8400 2.66GHz 4C 4M 95W

Part No INTEL SLGT6 - Intel Q8400 2.66GHz 4C 4M 95W
Manufacturer Intel
Catalog CPU
Description Intel Q8400 2.66GHz 4C 4M 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423367-INTEL SLGT6 - Intel Q8400 2.66GHz 4C 4M 95W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SLGT6 - Intel Q8400 2.66GHz 4C 4M 95W CAD Model

Description

The Intel Q8400, bearing the model number SLGT6, is a Core 2 Quad processor from Intel's esteemed lineup, designed to deliver solid performance for mainstream computing tasks. This quad-core processor operates at a base frequency of 2.66GHz, providing a seamless and responsive computing experience for day-to-day activities, light gaming, and entry-level multimedia projects. The Q8400 contains a 4MB L2 cache, which, although not as large as the caches found in newer processors, still plays a significant role in improving the efficiency and speed at which the processor can access data and execute tasks. It has a Thermal Design Power (TDP) of 95W, indicating its energy consumption under maximum operational load, making it reasonably efficient given its generation. This processor is built on Intel's 45nm manufacturing technology, which at the time of its release offered a good balance between power consumption and performance. It does not support Intel's Hyper-Threading technology, which means it can handle four threads simultaneously, equal to the number of its cores. This might limit its multitasking capabilities compared to newer processors but is still adequate for the processor's target applications. The Intel Q8400 supports Intel's Virtualization Technology (VT-x), allowing it to run virtualized applications efficiently, which is beneficial for users who need to operate multiple operating systems or isolated environments on a single PC. Despite its age, the Intel Q8400 remains a viable option for users looking to upgrade older systems where compatibility with newer generations of processors is constrained by motherboard limitations, offering a balance of performance and power consumption suitable for general computing needs.

You May Also Be Interested in

Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess