EN
  • EN
  • DE

INTEL E5-4610V4 - Intel E5-4610v4 1.80GHz 10C 25M 105W

Part No INTEL E5-4610V4 - Intel E5-4610v4 1.80GHz 10C 25M 105W
Manufacturer Intel
Catalog CPU
Description Intel E5-4610v4 1.80GHz 10C 25M 105W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423369-INTEL E5-4610V4 - Intel E5-4610v4 1.80GHz 10C 25M 105W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-4610V4 - Intel E5-4610v4 1.80GHz 10C 25M 105W CAD Model

Description

The Intel E5-4610v4 is a part of Intel's Xeon E5-4600 product family, engineered to offer a balanced performance solution for enterprise-level workloads in a multi-socket server environment. This processor is specifically designed to handle the demands of enterprise applications, providing a solid foundation for virtualization, data analytics, and consolidated computing tasks. With a base clock speed of 1.80GHz and ten cores, the E5-4610v4 caters to environments where multi-threading and efficient core utilization are key to managing large volumes of data and concurrent processing tasks. It supports Intel's Hyper-Threading Technology, allowing it to process up to 20 threads simultaneously, which enhances its capability to perform multiple tasks efficiently and manage high-traffic workloads. The CPU includes a generous 25MB of smart cache, which considerably reduces the access time to data and instructions, improving the performance and responsiveness of applications. Operating with a Thermal Design Power (TDP) of 105W, it represents an efficient use of power, optimizing data center energy consumption without compromising performance. The E5-4610v4 is built on Intel's 14nm technology, offering improved performance-per-watt ratios over previous generations, and includes support for DDR4 memory, providing faster data transfer rates and lower voltage requirements compared to DDR3 memory. This processor supports advanced security technologies, ensuring data protection and secure system operations, making it a reliable choice for businesses aiming to enhance their IT infrastructure with a focus on handling critical workloads and supporting growing operational demands.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess