EN
  • EN
  • DE

INTEL E5-2640V3 - Intel E5-2640v3 2.6GHz 8C 20M 90W

Part No INTEL E5-2640V3 - Intel E5-2640v3 2.6GHz 8C 20M 90W
Manufacturer Intel
Catalog CPU
Description Intel E5-2640v3 2.6GHz 8C 20M 90W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423332-INTEL E5-2640V3 - Intel E5-2640v3 2.6GHz 8C 20M 90W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2640V3 - Intel E5-2640v3 2.6GHz 8C 20M 90W CAD Model

Description

The INTEL E5-2640V3 features the Intel E5-2640v3 processor, a component of the highly acclaimed Intel Xeon E5-2600 v3 family designed for mid-range to high-end servers and workstations. With a 2.6GHz base clock speed and 8 cores, this processor delivers exceptional performance for complex computing tasks, including data analytics, virtualization, and CAD applications. The CPU supports hyper-threading, enabling it to manage up to 16 threads simultaneously, which significantly boosts its multitasking capabilities and efficiency in handling parallel tasks. The Intel E5-2640v3 comes with a substantial 20MB of SmartCache, greatly reducing latency and enhancing data processing speed. Built on the Haswell microarchitecture, it offers improvements in power efficiency and processing power over its predecessors. Supporting DDR4 memory technology with speeds up to 2133 MHz, it ensures faster data retrieval and increased bandwidth for memory-intensive applications. The CPU's thermal design power (TDP) is rated at 90W, highlighting Intel's commitment to energy efficiency without compromising on performance. This processor includes advanced technologies such as Intel Virtualization Technology (VT-x and VT-d) for more efficient virtual machine management and Intel Turbo Boost Technology, which automatically increases the processor's frequency under heavy workloads for added performance. With these features, the INTEL E5-2640V3 is ideal for businesses in need of a robust and efficient computing solution.

You May Also Be Interested in

Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess