Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Data Rate 100 Mbps
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.45 V
Min Operating Temperature 0 °C
Min Supply Voltage 3.15 V
Mount Surface Mount
Nominal Supply Current 138 mA
Number of Channels 8
Number of Pins 208
Operating Supply Voltage 3.3 V
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 975130-HBLXT9761HC.C4
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HBLXT9761HC.C4 CAD Model

Description

The Intel 975130-HBLXT9761HC.C4 is an ethernet interface with a data rate of 100 Mbps.

  • Data Rate: 100 Mbps
  • Channels: 8
  • Operating Supply Voltage: 3.3 V
  • RoHS: Compliant
  • Mounting: Surface
  • Popularity: Low
  • Supply and Demand: Shortage

You May Also Be Interested in

Microchip Technology
Ethernet PHY, 100Mbps, -40 to 105°C, VQFN-32, RoHS
Lowest to $5.9961
ECAD model for KSZ8061MNXV-TR
Infineon Technologies
Infineon PHY
Lowest to $6.8402
ECAD model for 88Q1010-B0-NYA2A000
MaxLinear Inc
RF System on a Chip - SoC
Lowest to $347.9700
ECAD model for BCM85110IFSBG
Microchip Technology
IC TELECOM INTERFACE 302TQFP / Telecom IC Ethernet Switch 302-TQFP (24x24)
Need more? Email Us
ECAD model for VSC7422XJQ-04
Intel
Need more? Email Us
ECAD model for FWLXT9781BCC4
Broadcom Limited
Need more? Email Us
ECAD model for BCM957302M3020CBK
Infineon Technologies
Infineon SWITCHES
Lowest to $26.4120
ECAD model for 88Q5050-B0-LKJ2A000
Microchip Technology
IC ETHERNET SW 2PORT BUS 128LQFP / Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)
Lowest to $3.9108
ECAD model for KSZ8842-16MVLI
Infineon Technologies
Infineon SWITCHES
Lowest to $14.0880
ECAD model for 88EA6321A0-TFJ2A000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention