Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr NTE
Package Bag
Product Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 8 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A @ 60Hz
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 50 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 887765-NTE5609
Ultra Librarian 3D Model Ultra Librarian NTE5609 CAD Model

Description

The NTE5609 is a logic-sensitive gate TRIAC designed for AC switching and phase control applications.

  • Off-State Voltage: 600 V
  • Gate Trigger Voltage (Vgt): 1.3 V
  • On-State Current (It (RMS)): 8 A
  • Non-Repetitive Surge Current: 80A @ 60Hz
  • Gate Trigger Current (Igt): 10 mA
  • Holding Current (Ih): 50 mA
  • Package: TO-220
  • Mounting: Through-hole
  • Operating Temperature: -40°C to 125°C
  • Status: Active
  • Manufacturer: NTE

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600/DG,127
WeEn Semiconductors
TRIAC SENS GATE 800V 4A TO220AB
Lowest to $1.4127
ECAD model for BTA204-800E,127
STMicroelectronics
TRIAC ALTERNISTOR 600V 10A D2PAK
Lowest to $1.1582
ECAD model for T1050H-6G
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BTA312Y-600C,127
Littelfuse Inc.
TRIAC 600V 8A TO220
Need more? Email Us
ECAD model for Q6008L5TP
ON Semiconductor
TRIAC SENS GATE 600V 0.8A SOT223 / TRIAC 0.8 AMPERE RMS 200 thru 600 Volts
Lowest to $0.6320
ECAD model for MAC08MT1
STMicroelectronics
TRIAC SENS GATE 600V 8A IPAK / Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.6471
ECAD model for T810-600H
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT / Standard 1A Triacs
Need more? Email Us
ECAD model for Z0109MUF
WeEn Semiconductors
NOW WEEN - BTA208-800E - 3 QUADR
Need more? Email Us
ECAD model for BTA208-800E,127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention