EN
  • EN
  • DE

VSC7422XJQ-04

Part No VSC7422XJQ-04
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 302TQFP / Telecom IC Ethernet Switch 302-TQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Series SparX™-III-25um
Package Tray
Product Status Obsolete
Function Ethernet Switch
Interface Serial
Number of Circuits 1
Voltage - Supply 1V
Mounting SMD (SMT)
Supplier Device Package 302-TQFP (24x24)
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1225747-VSC7422XJQ-04
Ultra Librarian 3D Model Ultra Librarian VSC7422XJQ-04 CAD Model

Description

Microchip Technology's VSC7422XJQ-04

The VSC7422XJQ-04 is a cutting-edge device from Microchip Technology, designed to cater to the evolving demands of network infrastructure. This product is a testament to Microchip's commitment to providing innovative solutions that enhance connectivity and network performance.

The VSC7422XJQ-04 is part of the VSC742x family of SparX-IV-80 devices, which are Layer 2-3 Gigabit Ethernet switches offering an optimal blend of features for small and medium-sized business (SMB) networks. These switches are designed with an emphasis on energy efficiency, robust security, and ease of management, making them an ideal choice for cost-sensitive networking applications.

Key Features:

  • Port Configuration: This device supports up to 10 ports of non-blocking Gigabit Ethernet switching, providing ample bandwidth for SMB networking requirements.
  • Energy Efficiency: It incorporates Microchip's EcoEthernet™ 2.0 technology, which reduces power consumption through features like ActiPHY™ and PerfectReach™, optimizing energy usage based on cable length and link status.
  • Advanced Security: Security features include support for 802.1x port-based authentication, Access Control Lists (ACLs), and port-level security, ensuring network integrity and protection against unauthorized access.
  • Quality of Service (QoS): With advanced QoS capabilities, the VSC7422XJQ-04 ensures that critical network traffic is prioritized, delivering enhanced performance for voice, video, and data services.
  • Management Options: The device offers comprehensive management options through a web-based interface, SNMP, or command-line interface (CLI), providing flexibility in network management and monitoring.

Whether deploying VoIP, streaming media, or looking to enhance overall network efficiency, the VSC7422XJQ-04 from Microchip Technology offers a scalable and reliable solution. Its robust feature set, combined with Microchip’s renowned support and reliability, makes this product a smart investment for businesses looking to upgrade their network infrastructure.

Overall, the VSC7422XJQ-04 exemplifies Microchip's dedication to advancing network technology, offering a balance of performance, security, and manageability to meet the needs of modern SMBs.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess