EN
  • EN
  • DE

FWPXA270C0C312

Part No FWPXA270C0C312
Manufacturer Intel
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Frequency 312 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.3 V
Min Operating Temperature -25 °C
Min Supply Voltage 1.17 V
Mount Surface Mount
Number of Pins 360
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1011683-FWPXA270C0C312
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FWPXA270C0C312 CAD Model

Description

The Intel FWPXA270C0C312 is a member of the Intel XScale processor family. These processors are low-power, high-performance processors that were designed for mobile and embedded applications. The PXA270 integrates a CPU core, memory controller, and various peripheral interfaces into a single chip. It is designed for applications requiring a balance of performance and power efficiency, such as PDAs, smartphones, and industrial handheld devices.

Applications:

  • Personal Digital Assistants (PDAs)
  • Smartphones
  • Handheld gaming devices
  • Industrial handheld computers
  • Mobile point-of-sale (POS) terminals

Features:

  • XScale Microarchitecture: Provides a balance of performance and power efficiency.
  • Integrated Memory Controller: Supports various memory types, such as SDRAM and Flash memory.
  • Peripheral Interfaces: Includes UARTs, SPI, I2C, and USB interfaces.
  • LCD Controller: Supports display connectivity.
  • Power Management Features: Optimized for low power consumption.

Benefits:

  • Enables high-performance mobile computing.
  • Extends battery life in portable devices.
  • Simplifies system design with integrated peripherals.
  • Supports various display types.
  • Reduces system cost with integrated functionality.

Additional Details:

The FWPXA270C0C312 is a system-on-chip (SoC) solution that integrates the core processing unit, memory interface, and peripheral controllers, minimizing the need for external components. It offers a wide range of features suitable for mobile and embedded applications. The specific operating frequency and memory configuration may vary depending on the device implementation. Detailed specifications regarding clock speed, memory support, and interface options can be found in the processor's datasheet.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess