EN
  • EN
  • DE

FW82815SL4DF

Part No FW82815SL4DF
Manufacturer Intel
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1060017-FW82815SL4DF
Categories OEM Parts(F-I)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FW82815SL4DF CAD Model

Description

The Intel FW82815SL4DF is a chipset component, specifically a memory controller hub (MCH), designed to interface the processor with memory and the AGP graphics card. It was commonly used in desktop computers during the early 2000s, supporting Intel Pentium 4 processors.

Applications

  • Desktop Computers (Early 2000s)

Features

  • Memory Controller: Supports SDRAM memory modules, providing the interface between the processor and system memory.
  • AGP Support: Offers an Accelerated Graphics Port (AGP) interface for connecting a dedicated graphics card.
  • Northbridge Functionality: Acts as the northbridge in the chipset architecture, managing communication between the CPU, memory, and graphics.
  • System Bus Interface: Connects to the front-side bus (FSB) of the Intel Pentium 4 processor.

Benefits

  • Enables Memory Access: Facilitates the transfer of data between the processor and system memory.
  • Supports Dedicated Graphics: Allows the use of a dedicated graphics card for enhanced graphics performance.
  • Core Chipset Functionality: Provides essential functions for the operation of the computer system.

Additional Details

The FW82815SL4DF is a key component of the Intel 815 chipset. It manages the flow of data between the processor, memory, and graphics card. The specific FSB speed, memory type, and AGP version supported depend on the exact model and configuration. It’s crucial to refer to the Intel datasheet for detailed specifications, including supported memory types, FSB speeds, and power requirements. The component is typically soldered directly onto the motherboard.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess