Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Series *
Package Bulk
Product Status Active
Standard Package 360 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 178511-LE82946GZ
Ultra Librarian 3D Model Ultra Librarian LE82946GZ CAD Model

Description

The Intel LE82946GZ is an integrated circuit memory controller suitable for various electronic devices.

  • Category: Integrated Circuits (ICs) - Memory - Controllers
  • Series: Intel
  • Package: Bulk
  • Standard Package Quantity: 360 pieces
  • MSL Level: 3 (168 hours of moisture sensitivity)
  • REACH Status: REACH Unaffected
  • HTSUS Code: 0000.00.0000
  • Manufacturer: Intel
  • Status: Active

You May Also Be Interested in

QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
ECAD model for V96SSC-33LP
Altera
MEMORY CONTROLLER, CMOS
Need more? Email Us
ECAD model for A82385-20
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
ECAD model for DP8429D-MSP
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
ECAD model for KU82309-16
Maxim Integrated
IC CNTRLR CHIP NV IND 16-SOIC
Need more? Email Us
ECAD model for DS1210SN+
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
ECAD model for DP8430V-33
Texas Instruments
X4 SRAM Nonvolatile Controller Unit
Need more? Email Us
ECAD model for BQ2204ASNTRG4
QuickLogic
DRAM CONTROLLER, 512M X 8
Need more? Email Us
ECAD model for V292BMC-40LP
Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
ECAD model for UPD48288236AFF-E18-DW1-A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention