EN
  • EN
  • DE

DS1218S

Part No DS1218S
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CONTROLLER NV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1218
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 845827-DS1218S
Ultra Librarian 3D Model Ultra Librarian DS1218S CAD Model

Description

Maxim Integrated's DS1218S - Smart Socket Controller

The DS1218S from Maxim Integrated is a sophisticated smart socket controller designed to enhance the performance and reliability of memory modules. This high-quality integrated circuit (IC) is engineered to function as a nonvolatile controller for SRAM, providing a seamless integration with battery-backed memory systems. Its primary objective is to maintain data integrity and ensure data retention in the event of a power failure.

Key Features

  • Power-Fail Protection: The DS1218S smart socket controller comes equipped with an automatic power-fail chip-enable gating function. This feature ensures that the SRAM transitions to a write-protect mode during a power failure, thereby securing the integrity of the data stored within the memory.
  • Battery Backup: It includes a precise power monitoring circuit that senses the transition to battery backup mode. This transition occurs seamlessly and is transparent to the memory operation, providing a reliable solution for applications where data preservation is critical.
  • Compatibility: Designed for versatility, the DS1218S is compatible with 2k x 8 through 512k x 8 nonvolatile SRAMs. This broad compatibility range makes it an ideal choice for a wide array of applications and memory configurations.
  • Direct Battery Connection: The controller facilitates a direct connection to the battery, simplifying the design and reducing the need for additional power management components.
  • Low-Power CMOS: The use of low-power CMOS technology ensures minimal power consumption, which is vital for battery-backed operations and extends the life of the battery.

Applications

The DS1218S is suitable for a variety of applications that require data integrity during power loss. These include but are not limited to industrial control systems, point-of-sale terminals, and other embedded systems where nonvolatile memory plays a critical role.

Easy Integration

With its industry-standard 28-pin, 600-mil SOIC package, the DS1218S can be easily integrated into existing board designs. Its plug-and-play nature allows for straightforward implementation, minimizing the time and effort required for system upgrades or new designs.

Maxim Integrated's commitment to quality and reliability is evident in the DS1218S smart socket controller, making it a trusted solution for safeguarding critical data in nonvolatile memory applications.

You May Also Be Interested in

Intel
MICRO PERIPHERAL IC PBGA655
Need more? Email Us
Renesas Electronics America
FCCSP 8.00X3.00X1.07 MM, 0.65MM
Lowest to $11.6418
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX36, 0.22NS
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1 PQCC68
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess