EN
  • EN
  • DE

FJ8070104507300

Part No FJ8070104507300
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-10210U (6M Cache, up to 4.20 GHz) SRH7M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953692-FJ8070104507300
Series *
Ultra Librarian 3D Model Ultra Librarian FJ8070104507300 CAD Model

Description

The FJ8070104507300 is an Intel embedded microprocessor, part of a family designed for a wide range of applications where power efficiency and reliable performance are critical. This processor is built to meet the demands of embedded systems across various industries.

Applications

  • Networking equipment (routers, switches, firewalls)
  • Industrial control and automation systems
  • Digital signage players
  • Point-of-information kiosks
  • Small form factor PCs

Features

  • High-performance processing cores for efficient multitasking
  • Integrated Intel UHD Graphics for visual output
  • Support for DDR4 memory
  • Rich I/O connectivity including USB, SATA, and PCIe interfaces
  • Intel Management Engine (Intel ME) for remote management capabilities
  • Low thermal design power (TDP) for energy efficiency

Benefits

  • Improved system responsiveness and overall performance
  • Enhanced graphics for multimedia applications
  • Fast memory speeds for quick data processing
  • Flexible connectivity options for peripheral integration
  • Remote management features for simplified maintenance and troubleshooting
  • Reduced power consumption for lower operating costs

Technical Specifications

While specific details can vary, common technical specifications for the FJ8070104507300 typically include:

  • Core Count: Dual-Core or Quad-Core options
  • Clock Speed: Ranging from 1.2 GHz to 2.8 GHz
  • Cache: L3 cache options from 4MB to 8MB
  • Memory Support: DDR4 2400/2666 MHz
  • Graphics: Intel UHD Graphics series (e.g., UHD Graphics 630)
  • TDP: Ranges between 15W and 45W depending on the specific configuration
  • Operating Temperature: 0°C to 70°C (Commercial) or -40°C to 85°C (Industrial)

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess