Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr TE Connectivity AMP Connectors
Series Micro-MaTch
Package Bag
Product Status Active
Connector Type Plug to Plug
Number of Positions 6
Number of Rows 2
Pitch - Connector -
Pitch - Cable -
Length 0.820' (250.00mm, 9.84")
Features -
Color Gray, Ribbon
Shielding Unshielded
Usage -
Cable Termination IDC
Contact Finish -
Contact Finish Thickness -
Base Product Number 1483351
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1375925-1483351-3
Ultra Librarian 3D Model Ultra Librarian 1483351-3 CAD Model

Description

The TE Connectivity AMP Connectors Micro-MaTch series cable assembly is a versatile and reliable solution for a wide range of applications.

  • Connector Type: Plug to Plug
  • Series: Micro-MaTch
  • Number of Positions: 6
  • Number of Rows: 2
  • Shielding: Unshielded
  • Length: 0.820' (250.00mm)

You May Also Be Interested in

3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
ECAD model for 45114-010030-3749/14-S-3
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
ECAD model for 45110-010030-3749/10-S-3
3M
SGL END CBL ASSY 12POS SKT 3\
Need more? Email Us
ECAD model for 45112-010030-3749/12-S-3
3M
SINGLE ENDED CABLE ASSEMBLY 20 P
Need more? Email Us
ECAD model for D89120-0131HK-3365/20-S-3
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE
Need more? Email Us
ECAD model for FFSD-10-D-39.37-01-N-RN2-SR
Samtec Inc.
SLIM BODY SINGLE-ROW IDC MALE AS / Position Cable Assembly Rectangular
Need more? Email Us
ECAD model for IDMS-13-T-04.00-C
3M
DBL END CBL ASY 20POS SKT 3\
Need more? Email Us
ECAD model for 45120-010030-3749/20-D-3
3M
CABLE 10POS SOCKET TO SOCKET 3\
Need more? Email Us
ECAD model for D89110-0131HK-3365/10-D-3
3M
CABLE 10POS SOCKET TO SOCKET 6\
Lowest to $13.8993
ECAD model for 158210-0120-3625/10-D-6

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.0912 $64.9152
45+ $2.8918 $130.1310
70+ $2.7922 $195.4540
100+ $2.5927 $259.2700
130+ $2.4929 $324.0770
163+ $2.3933 $390.1079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention