Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953185-FH8069004351114
Series *
Ultra Librarian 3D Model Ultra Librarian FH8069004351114 CAD Model

Description

The Intel FH8069004351114 is an embedded microprocessor, likely belonging to a specific Intel processor family designed for embedded applications. These processors are characterized by their long lifecycles, robust performance in harsh environments, and features tailored for industrial and commercial usage. Detailed specifications and capabilities depend on the specific processor model and series; consulting Intel's official documentation is crucial for accurate information.

Applications

  • Industrial Automation: Used in control systems, robotic arms, and other factory automation equipment.
  • Transportation Systems: Powers in-vehicle infotainment systems, fleet management devices, and railway signaling systems.
  • Retail Automation: Integrated into self-service kiosks, automated checkout systems, and digital signage displays.
  • Medical Devices: Used in patient monitoring equipment, diagnostic imaging systems, and medical robotics.
  • Aerospace and Defense: Deployed in avionics systems, unmanned aerial vehicles (UAVs), and military communication equipment.

Features

  • Multi-Core Processing: Offers enhanced performance through multiple cores, enabling parallel processing of complex tasks.
  • Integrated Graphics: Includes integrated graphics capabilities for display applications, reducing the need for a discrete graphics card.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for battery-powered devices and thermally constrained environments.
  • Extended Temperature Range: Operates reliably in a wide range of temperatures, suitable for harsh industrial environments.
  • Long Lifecycle Support: Provides extended availability and support, ensuring long-term product availability for embedded systems.

Benefits

  • Enhanced Performance: Multi-core architecture enables faster processing and improved system responsiveness.
  • Reduced Power Consumption: Energy-efficient design minimizes power usage, reducing operating costs and extending battery life.
  • Increased Reliability: Robust design and extended temperature range ensure reliable operation in challenging environments.
  • Long-Term Availability: Extended lifecycle support ensures continuous availability, reducing the risk of obsolescence and redesign costs.
  • Lower Total Cost of Ownership: Integrated features and energy efficiency contribute to a lower total cost of ownership.

Additional Details

The FH8069004351114 likely uses a Ball Grid Array (BGA) package and is surface mounted. The Thermal Design Power (TDP) is a key consideration when selecting a cooling solution. Memory compatibility (type and speed) must be verified against the processor's specifications. Check official Intel documentation for details about supported I/O interfaces (e.g., USB, Ethernet, PCIe). Embedded processors like this one are often designed to withstand shock and vibration, and are typically certified for operation under strict regulations. The lifespan commitment on these parts is what makes them suitable for the intended embedded applications.

You May Also Be Interested in

IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention