EN
  • EN
  • DE

KS8995M

Part No KS8995M
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC 10/100 INTEG SWITCH 128PQFP / 10/100 Integrated Switch 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Package Bulk
Product Status Discontinued
Programmable Not Verified
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KS8995
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 170925-KS8995M
Ultra Librarian 3D Model Ultra Librarian KS8995M CAD Model

Description

Microchip Technology KS8995M Integrated 5-Port 10/100 Managed Switch

The KS8995M from Microchip Technology is a robust integrated switch designed to manage and prioritize high-speed data traffic for a variety of applications. This 5-port switch is an ideal solution for small office/home office (SOHO), small to medium-sized business (SMB) networks, and even industrial environments where space is at a premium and network traffic needs to be efficiently managed.

Featuring a non-blocking switch fabric, the KS8995M ensures seamless data transfer with its five 10/100Mbps ports. Each port is equipped with Auto MDI/MDI-X, which simplifies and ensures a correct connection by automatically detecting the type of cable (straight-through or crossover) being used. Additionally, the switch supports automatic negotiation to determine the best speed and duplex mode, maximizing the performance of connected devices.

The KS8995M also boasts a suite of advanced features for enhanced network management. Quality of Service (QoS) prioritization ensures that critical network traffic, such as voice and video, is given priority over less time-sensitive data, reducing latency and improving the overall user experience. VLAN support is also included, allowing for segmentation of the network for improved performance and security.

For ease of monitoring and configuration, the KS8995M provides LED indicators for each port, giving a clear visual of the network status and activity. The switch is designed with power efficiency in mind, incorporating features such as Energy Efficient Ethernet (EEE) to reduce power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious users.

Encased in a compact package, the Microchip Technology KS8995M is a powerful and versatile solution for managing network traffic, ensuring reliability and performance in a user-friendly and efficient design. Its combination of speed, management features, and energy efficiency make it an excellent choice for a wide range of networking applications.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6063 $63.0315
12+ $10.3436 $124.1232
18+ $10.0205 $180.3690
24+ $9.6971 $232.7304
31+ $9.3740 $290.5940
42+ $8.4042 $352.9764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess