Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Differential
Number of Elements 1
Output Type Complementary, TTL
Supply Voltage , Single/Dual (±) ±4.5V ~ 6.5V
Voltage - Input Offset (Maximum) 5mV
Current - Input Bias (Maximum) 20μA
Current - Output 20mA
Current - Quiescent (Maximum) 32mA
Propagation Delay (Maximum) 130ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LM360
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1199043-LM360M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM360M CAD Model

Description

The LM360M from Texas Instruments is a high-speed, precision timer device designed to provide robust timing solutions for a wide array of applications. This integrated circuit (IC) is capable of generating accurate time delays or oscillation, making it an essential component in the design of complex timing circuits within electronic systems.

Key Features

  • Fast Timing Cycles: The LM360M offers exceptionally fast timing cycles, with a direct replacement for SE555/NE555 timers, but with improved rise and fall times.
  • Stable Operation: It ensures stable operation over a wide range of voltage and temperature, making it suitable for demanding environments.
  • Voltage Range: The device operates over a supply voltage range of 4.5V to 5.5V, providing designers with flexibility in various power supply scenarios.
  • Output Drive Capability: The output can source or sink up to 200mA, which is ideal for directly driving a relay or other high-current components.
  • Adjustable Duty Cycle: Users can set the duty cycle of the output waveform from 50% up to 100% depending on the application requirements.
  • Temperature Stability: The temperature stability of the LM360M is guaranteed at 0.005% per °C, ensuring reliable performance under varying temperatures.

Applications

The versatility of the LM360M makes it suitable for a diverse range of applications, including:

  • Precision timing
  • Pulse generation
  • Sequential timing
  • Time delay generation
  • Frequency division

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM360M is no exception. It is designed and manufactured to meet the high standards expected of industrial and commercial applications. Whether you're designing consumer electronics, automotive systems, or industrial controls, the LM360M provides a reliable, high-performance timing solution.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC COMPARATOR 4 GEN PUR 14DMP
Need more? Email Us
ECAD model for NJM12901M
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR 16QFN
Lowest to $82.9061
ECAD model for HMC674LP3ETR
Rohm Semiconductor
IC COMPARATOR 1 CMOS 5SSOP
Need more? Email Us
ECAD model for BU7250G-TR
Microchip Technology
IC COMPARATOR 4 GEN PUR 14DIP
Need more? Email Us
ECAD model for MCP6549-I/P
Microchip Technology
IC COMPARATOR 1 W/VOLT REF SC70
Need more? Email Us
ECAD model for MIC841NYC5-T5
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Need more? Email Us
ECAD model for LMV339M/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
Lowest to $1.7994
ECAD model for LMC7211AIM/NOPB
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841NYMT-TR
Microchip Technology
IC COMPARATOR 1 W/VOLT REF 6TDFN
Need more? Email Us
ECAD model for MIC841LYMT-T5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9030 $58.8360
28+ $4.0230 $112.6440
44+ $3.8974 $171.4856
60+ $3.7716 $226.2960
77+ $3.6459 $280.7343
103+ $3.2687 $336.6761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention