EN
  • EN
  • DE

FF8062700838809

Part No FF8062700838809
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i7-2620M (4M Cache, up to 3.40 GHz) SR03F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953503-FF8062700838809
Series *
Ultra Librarian 3D Model Ultra Librarian FF8062700838809 CAD Model

Description

The FF8062700838809 is an embedded microprocessor manufactured by Intel. Intel embedded processors are specifically designed for applications where reliability, long-term availability, and often, lower power consumption are critical requirements. These processors are commonly found in industrial, transportation, retail, and medical applications.

Applications

  • Industrial Automation: Powers programmable logic controllers (PLCs), industrial PCs, and machine vision systems.
  • Transportation: Used in in-vehicle infotainment (IVI) systems, telematics devices, and railway control systems.
  • Retail: Drives point-of-sale (POS) terminals, digital signage, and self-service kiosks.
  • Medical: Controls medical imaging equipment, patient monitoring systems, and diagnostic devices.
  • Networking and Communications: Implements control and data processing in routers, switches, and network appliances.

Features

  • Multi-Core Processing: Provides parallel processing capabilities for demanding tasks.
  • Integrated Graphics: Supports display functionality without needing a separate graphics card.
  • Extended Temperature Range: Designed for operation in harsh environments with extreme temperatures.
  • Long Lifecycle Support: Ensures availability and support for extended periods, reducing the risk of obsolescence.
  • Virtualization Technology: Supports running multiple operating systems on a single platform.

Benefits

  • High Performance: Delivers fast and efficient processing for complex workloads.
  • Reliability: Ensures stable operation in challenging environments.
  • Extended Availability: Reduces the need for frequent replacements and upgrades.
  • Lower Total Cost of Ownership: Minimizes maintenance and replacement costs over the product's lifecycle.
  • Scalability: Can be adapted to different performance and feature requirements.

For precise details on the FF8062700838809, including core count, clock speed, cache size, and thermal design power (TDP), consult the official product documentation available from Intel. These datasheets and product briefs will provide the most accurate information for integration and performance evaluation.

You May Also Be Interested in

Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess