EN
  • EN
  • DE

EPM9320LI84-20N

Part No EPM9320LI84-20N
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029911-EPM9320LI84-20N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM9320LI84-20N CAD Model

Description

The EPM9320LI84-20N is a programmable logic device (PLD) from Intel's MAX 9000 series. These devices provide a flexible and cost-effective solution for implementing a wide variety of digital logic functions. The '20N' suffix typically indicates a speed grade and package type.

Applications:

  • Prototyping digital circuits: Engineers use these devices to test and refine circuit designs before committing to fixed silicon.
  • Implementing custom logic functions: The PLD can be programmed to perform specific tasks that are not available in standard logic ICs.
  • Address decoding: This device can decode memory addresses in embedded systems.
  • State machine implementation: Complex control sequences can be implemented using state machines programmed into the PLD.
  • Glue logic: Bridging the gap between different digital ICs in a system.

Features:

  • High-density programmable logic: Offers a significant amount of logic resources for complex designs.
  • In-system programmability (ISP): Allows the device to be reprogrammed while it is installed in the target system, simplifying design iteration and updates.
  • Low voltage operation: Reduces power consumption in battery-powered or energy-sensitive applications.
  • Fast propagation delays: Enables high-speed operation of the implemented logic.
  • 84-pin package: Provides a compact footprint for space-constrained applications.

Benefits:

  • Design flexibility: Allows for easy modification and adaptation of circuit designs.
  • Reduced time-to-market: Speeds up the development process by allowing for rapid prototyping and testing.
  • Lower development costs: Eliminates the need for custom silicon for many applications.
  • Increased system integration: Reduces the number of components required in a system.
  • Improved system performance: Enables optimized logic implementations for specific applications.

Specific technical specifications, such as the exact number of logic gates, propagation delays, and power consumption, can be found in the Intel MAX 9000 series datasheet.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Molex, LLC
Need more? Email Us
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess