EN
  • EN
  • DE

EPM7512BBC256-6

Part No EPM7512BBC256-6
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015907-EPM7512BBC256-6
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7512BBC256-6 CAD Model

Description

The EPM7512BBC256-6 is a high-density Programmable Logic Device (PLD) from Intel's MAX 7000B series. This device offers a combination of high performance and high density, making it suitable for complex logic designs. It's built upon an EEPROM-based technology, providing reprogrammability and non-volatility.

Applications

  • Complex state machines
  • Data path control
  • Peripheral interfaces
  • High-speed address decoding
  • Custom logic functions

Features

  • 512 macrocells
  • 256-pin Ball Grid Array (BGA) package
  • 6 ns propagation delay
  • EEPROM-based reprogrammability
  • Programmable interconnect array (PIA)
  • Global clock network
  • Multiple I/O banks

Benefits

  • High logic density for implementing complex functions
  • Fast propagation delay for high-performance systems
  • Reprogrammability for design flexibility and updates
  • Simplified board layout with BGA package
  • Reliable operation due to EEPROM technology
  • Flexible I/O configuration with multiple I/O banks

Additional Details

The EPM7512BBC256-6 features a programmable interconnect array (PIA) which allows for flexible routing of signals between macrocells, simplifying board layout and improving performance. The global clock network provides low-skew clock distribution across the device. The multiple I/O banks support various voltage levels and I/O standards. The device is programmed using standard programming tools, such as Altera's Quartus II software (following Intel's acquisition of Altera). It operates from a 3.3V power supply and provides a wide range of operating temperature. Its non-volatility ensures that the configuration is retained even when power is removed. The 6ns propagation delay enables use in high-speed applications. The BGA package allows for high pin density and improved thermal performance. Its use is common in legacy communication and control systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess