EN
  • EN
  • DE

ATV75035DC25DC

Part No ATV75035DC25DC
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210279-ATV75035DC25DC
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATV75035DC25DC CAD Model

Description

The ATV75035DC25DC is a versatile and high-performance integrated circuit from Microchip Technology, designed to cater to a wide range of electronic applications. This component is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of the technology sector.

Key Features

  • High-Density Programmable Logic: The ATV75035DC25DC is equipped with a programmable logic array that provides the flexibility for implementing complex logic functions, making it ideal for custom digital logic designs and applications.
  • Speed and Efficiency: This device is engineered to deliver high-speed performance while maintaining efficient power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Durability: Manufactured with robust materials, the ATV75035DC25DC is built to withstand harsh industrial environments and provide reliable performance over an extended period.
  • Compact Form Factor: The compact design of this product allows for easy integration into space-constrained applications without compromising on functionality or performance.

Applications

The versatility of the ATV75035DC25DC makes it suitable for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control circuits
  • Custom logic circuits
  • Power management systems
  • Consumer electronics

Technical Specifications

The ATV75035DC25DC boasts a range of technical specifications that highlight its capabilities:

  • Programmable logic array
  • High-speed performance
  • Energy-efficient operation
  • Durable construction
  • Compact size for easy integration

In conclusion, the ATV75035DC25DC from Microchip Technology is a highly adaptable and efficient solution for a broad spectrum of electronic applications. Its combination of programmability, speed, and compact size makes it an excellent choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Generic
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention