EN
  • EN
  • DE

EPM7192GC160-12

Part No EPM7192GC160-12
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057370-EPM7192GC160-12
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7192GC160-12 CAD Model

Description

The EPM7192GC160-12 is a Complex Programmable Logic Device (CPLD) manufactured by Intel (formerly Altera). It belongs to the MAX 7000 family of devices, offering high density and performance for a variety of logic applications. The device provides a flexible and efficient solution for implementing custom digital circuits.

Applications:

  • Industrial control systems: Implements custom control logic.
  • Networking equipment: Used for data routing and protocol conversion.
  • Telecommunications: Provides signal processing and control functions.
  • Data acquisition systems: Implements custom data processing algorithms.
  • Medical devices: Used for control and monitoring functions.

Features:

  • 192 macrocells: Offers a high level of logic integration.
  • 160 pins: Provides a large number of input/output connections.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming.
  • Fast propagation delays: Provides high-speed operation for demanding applications.
  • Programmable interconnect array: Offers flexible routing of signals within the device.

Benefits:

  • Reduced component count: Integrates multiple logic functions into a single device.
  • Increased design flexibility: Allows for easy modification and customization.
  • Faster time-to-market: Enables rapid prototyping and development.
  • Improved system performance: Provides high-speed operation and low latency.
  • Lower system cost: Reduces board space and component count.

Technical Specifications:

The EPM7192GC160-12 features a 12 ns propagation delay. It operates at 5V and is offered in a 160-pin PQFP package. It is designed for high performance and low power consumption. It provides a cost-effective solution for implementing custom logic circuits.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess