EN
  • EN
  • DE

EPM7160ELC84-10N

Part No EPM7160ELC84-10N
Manufacturer Intel
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Compliant
Win Source Part Number 1025256-EPM7160ELC84-10N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM7160ELC84-10N CAD Model

Description

The EPM7160ELC84-10N is a Complex Programmable Logic Device (CPLD) from Intel (formerly Altera)'s MAX 7000 family. It's designed for versatile logic integration, balancing performance, density, and ease of use. The '10N' typically indicates a speed grade, with higher numbers denoting slower but potentially lower-power operation.

Applications:

  • Address decoding: Frequently employed in decoding memory addresses within embedded systems.
  • I/O interface: Used for interfacing with various input/output devices and peripherals.
  • Motor control: Utilized in straightforward motor control circuits found in appliances and small machinery.
  • State machines: Implemented to design and control complex state machines for industrial automation.
  • Glue logic: Applied to bridge the connectivity between diverse components on a printed circuit board.

Features:

  • High-speed performance: Capable of fast propagation delays, suitable for time-sensitive applications.
  • In-system programmability (ISP): Facilitates in-system programmability, simplifying design iterations and updates.
  • Flexible I/O architecture: Adaptable I/O structure allows configuration to match varying system requirements.
  • Low power consumption: Designed for low power consumption, making it applicable in battery-powered or energy-efficient designs.
  • Global routing resources: Features global routing resources ensuring effective signal distribution and interconnectivity.

Benefits:

  • Simplified design process: Offers a straightforward design experience through user-friendly development tools and comprehensive documentation.
  • Reduced board space: Minimizes board space by combining several logic functions into one device.
  • Faster time-to-market: Accelerates time-to-market by enabling rapid prototyping and design adjustments.
  • Lower system cost: Reduces system cost by decreasing the necessity for separate logic elements.
  • Improved system reliability: Increases system reliability with its solid performance and diagnostic features.

Additional Details:

The EPM7160ELC84-10N is packaged in an 84-pin PLCC (Plastic Leaded Chip Carrier). It usually operates within a specified voltage range, typically 3.3V or 5V, depending on the configuration. It is based on a multiple-macrocell architecture, where each macrocell integrates logic gates and flip-flops interconnected via a programmable interconnect array. These macrocells are configurable to implement a diverse range of logic operations. The configuration is retained within non-volatile memory, persisting even when power is removed. Detailed timing specifications, power usage, and programming guidelines can be found in the Intel MAX 7000 family documentation. Programming is commonly achieved via a JTAG interface.

You May Also Be Interested in

Rockwell
Need more? Email Us
Kemet
Need more? Email Us
Microchip Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess